EN
  • EN
  • DE

2SC4182-T1B

Part No 2SC4182-T1B
Manufacturer NEC
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NEC
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815279-2SC4182-T1B
Ultra Librarian 3D Model Ultra Librarian 2SC4182-T1B CAD Model

Description

The 2SC4182-T1B is a silicon NPN epitaxial planar transistor manufactured by NEC (now Renesas Electronics). It is designed for use in high-frequency amplifier applications.

Applications:

  • RF Amplifiers: Used in the amplification stages of radio frequency circuits.
  • Oscillators: Employed in oscillator circuits to generate high-frequency signals.
  • Mixers: Used in mixer circuits to convert signals from one frequency to another.
  • High-Frequency Switching: Suitable for high-speed switching applications.
  • Communication Equipment: Found in various communication devices, such as radios and wireless transmitters.

Features:

  • High Transition Frequency (fT): Enables high-frequency operation.
  • Low Noise Figure: Minimizes noise in amplifier circuits.
  • High Power Gain: Provides significant signal amplification.
  • Low Collector Output Capacitance: Reduces signal loading and improves high-frequency performance.
  • Small Package Size: Allows for compact circuit designs.

Benefits:

  • Improved Signal Amplification: High gain and low noise figure enhance signal amplification in RF circuits.
  • Enhanced High-Frequency Performance: High transition frequency enables operation at high frequencies.
  • Reduced Noise: Low noise figure minimizes noise in sensitive amplifier circuits.
  • Compact Circuit Designs: Small package size allows for miniaturization of electronic devices.

Additional Details:

The 2SC4182-T1B is typically available in a small surface-mount package, such as SOT-23 or similar. The transition frequency (fT) is a key parameter indicating the transistor's ability to amplify high-frequency signals. The noise figure (NF) is a measure of the noise added by the transistor to the signal being amplified. Detailed specifications, including voltage ratings, current ratings, power dissipation, and operating temperature range, can be found in the product datasheet. Proper biasing is essential to optimize the transistor's performance in amplifier circuits. The 'T1B' suffix likely indicates a specific packaging or tape and reel option.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess