EN
  • EN
  • DE

09181169422

Part No 09181169422
Manufacturer HARTING
Catalog Rectangular Connectors - Board In, Direct Wire to Board
Description CONN DIP HDR IDC 16POS PCB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Ribbon Cable, DIP Header
Number of Positions 16
Board-Side Pitch 0.100" (2.54mm)
Number of Rows 2
Row Spacing 0.100" (2.54mm)
Mounting Type Through Hole, Kinked Pin
Cable Termination IDC
Features Feed Through
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1626103-09181169422
Ultra Librarian 3D Model Ultra Librarian 09181169422 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN WIRE IDC 4POS 22AWG SMD RA
Need more? Email Us
TE Connectivity
CONN WIRE IDC 2POS 24AWG SMD RA
Need more? Email Us
TE Connectivity
AMP LATCH D/P ASSY
Need more? Email Us
HARTING
CONN DIP HDR IDC 40POS PCB
Need more? Email Us
AVX Corp/Kyocera Corp
CONN WIRE POKE-IN
Need more? Email Us
3M
CONN DIP HDR IDC 20P VERT
Need more? Email Us
TE Connectivity
CONN WIRE IDC 4POS 22AWG PCB RA
Need more? Email Us
AVX Corp/Kyocera Corp
CONN WIRE IDC 2POS 26AWG SMD RA
Need more? Email Us
TE Connectivity
CONN WIRE IDC 3POS 20AWG SMD RA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess