EN
  • EN
  • DE

2SB1068

Part No 2SB1068
Manufacturer NEC
Catalog Hard To Find
Description PNP SILICON TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1124756-2SB1068
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SB1068 CAD Model

Description

The 2SB1068 is a PNP silicon power transistor manufactured by NEC. It's designed for use in power amplifier and high-speed switching applications. This transistor is characterized by its high collector current and low saturation voltage, making it suitable for driving inductive loads and power amplification stages.

Applications:

  • Power Amplifiers: Used in audio power amplifiers and general power amplification circuits.
  • Switching Regulators: Employed in switching regulators for efficient power conversion.
  • Motor Control: Used in motor control circuits for driving DC motors and other inductive loads.
  • DC-DC Converters: Can be used in DC-DC converters for voltage regulation and power supply applications.
  • High-Speed Switching: Suitable for high-speed switching applications due to its fast switching characteristics.

Features:

  • PNP Silicon Transistor: Offers reliable performance and consistent electrical characteristics.
  • High Collector Current: Can handle significant collector current levels, making it suitable for power applications.
  • Low Saturation Voltage: Minimizes power dissipation during switching operations, improving efficiency.
  • High Power Dissipation: Can dissipate substantial power, making it suitable for high-power applications.
  • Fast Switching Speed: Offers fast switching characteristics for high-frequency switching applications.

Benefits:

  • Improved Power Amplification: Enhances the performance of power amplifiers, delivering amplified power efficiently.
  • Efficient Power Conversion: Minimizes power loss in switching regulators and DC-DC converters, increasing overall system efficiency.
  • Enhanced Motor Control: Provides efficient motor control, improving motor performance and reducing power consumption.
  • Versatile Application: Suitable for a broad range of power amplifier and switching applications.
  • Reliable Performance: Provides stable and consistent performance over a wide range of operating conditions.

Additional Details:

The 2SB1068 is typically available in a TO-220 or similar power package. Key parameters include collector-emitter voltage (VCEO), collector current (IC), and power dissipation (PD). For optimal performance, it is essential to use proper heat sinking to prevent overheating. Always refer to the manufacturer's datasheet for detailed specifications, including voltage, current, and temperature ratings. Operating within the recommended parameters ensures the transistor's longevity and reliability in power applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Analog Devices Inc.
Lowest to $18.2138
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $12.6416
STMicroelectronics
Lowest to $1.4553
Genesys
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess