EN
  • EN
  • DE

2SA1376K

Part No 2SA1376K
Manufacturer NEC
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1036564-2SA1376K
Categories OEM Parts(0-9)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SA1376K CAD Model

Description

The 2SA1376K is a PNP silicon epitaxial planar transistor manufactured by NEC (now Renesas Electronics). It is designed for low-noise amplifier applications, particularly in the audio frequency range. This transistor is characterized by its low noise figure, making it suitable for sensitive audio input stages and preamplifiers.

Applications

  • Low-Noise Amplifiers: Used in low-noise amplifier circuits to amplify weak signals with minimal added noise.
  • Audio Preamplifiers: Employed in the input stages of audio preamplifiers to amplify microphone or instrument signals.
  • Microphone Amplifiers: Utilized in microphone amplifiers for boosting weak audio signals.
  • Tape Recorder Preamps: Found in the preamplifier stages of tape recorders.
  • Equalizers: Used in equalizer circuits for frequency response shaping.

Features

  • Polarity: PNP
  • Collector-Emitter Voltage (Vceo): -50V
  • Collector Current (Ic): -50mA
  • Power Dissipation (Pc): 0.2W
  • Noise Figure (NF): Typically 1 dB or less at specified conditions
  • Current Gain (hFE): High current gain, typically between 200 and 700
  • Package: TO-92 or similar through-hole package

Benefits

  • Low Noise: Minimizes the introduction of noise in sensitive amplifier circuits.
  • High Gain: Provides significant signal amplification.
  • Reliable Performance: Ensures stable and consistent operation.
  • Cost-Effective: Generally available at a reasonable cost.

Additional Details

The 2SA1376K transistor typically comes in a TO-92 or similar through-hole package, making it easy to handle and solder in prototyping and assembly. Its low noise figure is a critical characteristic for audio applications where preserving signal integrity is paramount. The high current gain allows for efficient amplification of weak signals. The collector-emitter voltage and collector current ratings should be carefully observed to avoid exceeding the transistor's maximum limits. Proper biasing is essential to ensure that the transistor operates in its optimal region for low-noise performance. Shielding and careful PCB layout techniques can further reduce noise and interference in the amplifier circuit. The 2SA1376K is frequently used in studio recording equipment, high-end audio systems, and other applications where minimizing noise is of utmost importance.

You May Also Be Interested in

Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Amd
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess