EN
  • EN
  • DE

NZ2520SD-45.000000MHZ

Part No NZ2520SD-45.000000MHZ
Manufacturer NDK
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NDK
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833000-NZ2520SD-45.000000MHZ
Ultra Librarian 3D Model Ultra Librarian NZ2520SD-45.000000MHZ CAD Model

Description

The NZ2520SD-45.000000MHZ is a crystal oscillator manufactured by NDK (Nihon Dempa Kogyo Co., Ltd.). The '45.000000MHZ' indicates that this oscillator operates at a frequency of 45 MHz. Crystal oscillators like the NZ2520SD series provide a stable and precise clock signal for electronic applications.

Applications

  • Mobile Communication Devices: Commonly used in smartphones and other mobile devices for timing control.
  • Wireless Communication Modules: Found in modules such as Wi-Fi, Bluetooth, and GPS.
  • Networking Equipment: Used in routers, switches, and other networking devices for timing synchronization.
  • Audio/Video Equipment: Incorporated into audio and video processing systems.
  • Test and Measurement Equipment: Utilized in oscilloscopes, spectrum analyzers, and other measurement instruments.

Features

  • Frequency: 45.000000 MHz nominal frequency.
  • Package Size: 2.5 x 2.0 mm surface mount package for compact PCB designs.
  • Stability: Provides excellent frequency stability over temperature variations.
  • Low Jitter: Delivers a clean clock signal with low jitter for reliable performance.
  • Low Power Consumption: Designed for low power consumption, ideal for battery-powered applications.
  • RoHS Compliant: Compliant with RoHS directives, ensuring environmental friendliness.

Benefits

  • Precise Timing: Provides accurate and stable timing, which is essential for proper system operation.
  • Compact Size: Enables integration into small and space-constrained applications.
  • Low Power: Reduces power consumption, increasing battery life in portable devices.
  • High Reliability: Offers consistent performance under various operating conditions.
  • Easy Integration: Simplified assembly process due to surface mount design.

Additional Details

The NZ2520SD series operates typically with a supply voltage of 1.8V, 2.5V or 3.3V. Refer to the manufacturer's datasheet for detailed specifications, including frequency tolerance, operating temperature range, and load capacitance. The frequency tolerance of the crystal oscillator is usually measured in parts per million (PPM). Load capacitance refers to the external capacitance necessary for the oscillator to function correctly at its specified frequency. Proper application of external components is crucial.

This oscillator provides accurate timing signals for various electronic applications.

You May Also Be Interested in

Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess