EN
  • EN
  • DE

AWT6155R

Part No AWT6155R
Manufacturer Anadigics, Inc
Catalog RF Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ANADIGICS, Inc
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818189-AWT6155R
Ultra Librarian 3D Model Ultra Librarian AWT6155R CAD Model

Description

The AWT6155R is a power amplifier module designed for WCDMA and HSDPA applications. It integrates a high-efficiency power amplifier with input and output matching networks, providing a compact and high-performance solution for wireless communication systems.

Applications:

  • WCDMA Cellular Handsets: Used as the final RF amplifier stage in WCDMA mobile phones.
  • HSDPA Devices: Employed in High-Speed Downlink Packet Access enabled devices.
  • 3G Data Cards: Integrated in data cards for wireless internet access.
  • Wireless Communication Systems: Suitable for various wireless communication devices requiring efficient power amplification.

Features:

  • High Efficiency: Designed for optimal power efficiency, reducing battery consumption.
  • Compact Size: Small form factor allows for integration into space-constrained devices.
  • Internal Matching Networks: Integrated input and output matching networks simplify design and reduce component count.
  • WCDMA/HSDPA Compatibility: Specifically designed for WCDMA and HSDPA applications.
  • High Power Gain: Provides sufficient power gain for reliable signal transmission.

Benefits:

  • Extended Battery Life: High efficiency leads to longer battery life in mobile devices.
  • Simplified Design: Internal matching networks reduce design complexity and time-to-market.
  • Improved Performance: High power gain ensures reliable signal transmission and reception.
  • Reduced Component Count: Integrated solution minimizes the number of external components required.
  • Compact Solution: Small size allows for integration into smaller and more portable devices.

Additional Details:

The AWT6155R typically operates in the frequency range of WCDMA bands. It requires a stable power supply and careful consideration of thermal management to ensure optimal performance and reliability. The module is designed to meet stringent regulatory requirements for wireless communication devices. It's crucial to consult the datasheet for detailed electrical characteristics, application notes, and handling precautions to ensure proper integration and operation within a specific system.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.6840 $63.3680
5+ $25.9967 $129.9835
7+ $25.1848 $176.2936
10+ $24.3728 $243.7280
13+ $23.5597 $306.2761
17+ $21.1226 $359.0842
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess