EN
  • EN
  • DE

SA5.0ARLG

Part No SA5.0ARLG
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 5VWM 9.2VC AXIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Standard Package 1
Category Circuit Protection
Family TVS - Diodes
Series MiniMosorb
Packaging Reel
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5V
Voltage - Breakdown (Min) 6.4V
Voltage - Clamping (Max) @ Ipp 9.2V
Current - Peak Pulse (10/1000µs) 54.3A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package DO-204AC DO-15 Axial
Manufacturer Device Package Axial
Catalog MiniMOSORB SA5.0A Series
Win Source Part Number 063972-SA5.0ARLG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SA5.0ARLG CAD Model

Description

Introducing the SA5.0ARLG Transient Voltage Suppressor from ON Semiconductor

ON Semiconductor, a leading provider of semiconductor-based solutions, offers an exceptional line of products designed to protect sensitive electronic equipment from voltage transients induced by system inductance and lightning. Among these robust solutions is the SA5.0ARLG Transient Voltage Suppressor (TVS), a device engineered to shield your circuits from the ravages of electrical transients.

The SA5.0ARLG is a unidirectional TVS diode that provides a high level of protection with a stand-off voltage of 5.0 volts. This makes it an ideal choice for safeguarding voltage-sensitive components which operate on 5V power supplies. Utilizing the state-of-the-art axial lead package, this TVS diode is designed to absorb significant transient energies with fast response times, ensuring your devices continue to operate smoothly without the risk of damage from sudden voltage spikes.

Key features of the SA5.0ARLG include its low incremental surge resistance and excellent clamping capability, which ensure that in the event of a surge, the voltage presented to the protected component remains within safe limits. This device meets the ISO 7637-2 pulse 5a and 5b specification and adheres to the IEC 61000-4-2 standard, guaranteeing reliable performance in the toughest of environments.

The SA5.0ARLG is designed for easy integration into a wide range of applications, including:

  • Automotive electronics
  • Industrial control systems
  • Consumer electronic devices
  • Telecommunication systems
  • Power supply protection

ON Semiconductor's commitment to quality ensures that the SA5.0ARLG is manufactured to the highest standards, offering both reliability and durability for your electronic designs. With its robust construction and proven protective capabilities, the SA5.0ARLG stands out as a superior choice for transient voltage suppression in any sensitive electronic application.

Choose the SA5.0ARLG from ON Semiconductor for state-of-the-art protection and peace of mind, knowing that your products are safeguarded against the unpredictable nature of voltage transients.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,190 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess