EN
  • EN
  • DE

AS4C16M32MD1-5BCN

Part No AS4C16M32MD1-5BCN
Manufacturer Alliance Memory, Inc.
Catalog DRAM
Description LPSDRAM 512M 166MHz 16Mx32 200 MHz, Extended Temp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Win Source Part Number 1447552-AS4C16M32MD1-5BCN
Manufacturer Alliance Memory, Inc.
Package Tray
Product Status Active
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - Mobile LPDDR
Memory Size 512Mbit
Memory Organization 16M x 32
Memory Interface Parallel
Clock Frequency 200MHz
Write Cycle Time - Word, Page 15ns
Access Time 5ns
Voltage - Supply 1.7V ~ 1.95V
Operating Temperature -25°C ~ 85°C (TJ)
Grade -
Mounting Type Surface Mount
Package / Case 90-VFBGA
Supplier Device Package 90-FBGA (8x13)
Ultra Librarian 3D Model Ultra Librarian AS4C16M32MD1-5BCN CAD Model

Description

The AS4C16M32MD1-5BCN is a cutting-edge Synchronous Dynamic RAM (SDRAM) module offered by Alliance Memory. It is specifically designed to meet the high standards of modern electronic devices requiring high-capacity memory solutions. This SDRAM component boasts a configuration of 16Mx32 bits, translating to a total capacity of 512 megabits. It is tailored to operate at an impressive clock speed of 166MHz, with a capability to reach up to 200MHz, underlining its potential for high-performance applications. Particularly notable is its support for extended temperature ranges, making it well-suited for use in environments where temperatures may vary significantly. The AS4C16M32MD1-5BCN also stands out for its low-power SDRAM (LPSDRAM) feature, ensuring efficient power usage without compromising on speed or reliability. Its compatibility with a 200MHz operational frequency further enhances its attractiveness for applications demanding high-speed data processing and transfer, such as advanced computing systems, communication infrastructure, and high-end consumer electronics. The component’s assurance of stability in varying temperature environments coupled with its high-speed and high-capacity characteristics make it an invaluable resource for industrial projects and applications requiring rugged durability.

You May Also Be Interested in

Alliance Memory, Inc.
DDR1, 128Mb, 8M x 16, 200 MHz
Need more? Email Us
Alliance Memory, Inc.
512Mb SDRAM 32Mx16 200 MHz Industrial Temp
Lowest to $7.2746
Samsung
SD-133 128Mx4 (512Mb)
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD-166 16Mx16 (256Mb), Leaded
Lowest to $24.7389
ISSI, Integrated Silicon Solution Inc
SDRAM 1Mx16 PC143
Need more? Email Us
Alliance Memory, Inc.
SD 4Mx16-75 200Mhz, Commerical Temp
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD 4Mx32 PC133
Need more? Email Us
Alliance Memory, Inc.
512Mb SDRAM 32M x 16 Industrial Temp
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD 2Mx32 PC143
Lowest to $10.8971

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess