EN
  • EN
  • DE

NX3225GA-48.000M-STD-CRG-2

Part No NX3225GA-48.000M-STD-CRG-2
Manufacturer NDK
Catalog Crystals
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 48 MHz
Height 750 µm
Length 3.2 mm
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
RoHS Compliant
Width 2.5 mm
Win Source Part Number 1082995-NX3225GA-48.000M-STD-CRG-2
Categories Crystals
Manufacturer NDK
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NX3225GA-48.000M-STD-CRG-2 CAD Model

Description

The NX3225GA-48.000M-STD-CRG-2 is a crystal oscillator manufactured by NDK (Nihon Dempa Kogyo). This crystal oscillator provides a stable and accurate 48.000 MHz clock signal, crucial for various electronic applications. The 'NX3225GA' indicates the package size and type, a common SMD (Surface Mount Device) crystal package, while 'STD-CRG-2' likely refers to specific manufacturing or performance standards applied during its production.

Applications:

  • High-speed microprocessors and microcontrollers
  • Communication systems (e.g., Ethernet, USB)
  • Clock generation for FPGAs and ASICs
  • Audio and video processing equipment
  • Industrial automation systems

Features:

  • Frequency: 48.000 MHz
  • Package: NX3225GA (3.2 x 2.5 mm)
  • Surface-mount device (SMD)
  • High frequency stability
  • Low jitter
  • Wide operating temperature range
  • RoHS compliant

Benefits:

  • Provides a highly accurate and stable clock signal
  • Reduces timing errors in digital circuits
  • Improves system performance and reliability
  • Small size allows for compact designs
  • Suitable for use in harsh environments

Additional Details:

The NX3225GA-48.000M-STD-CRG-2 crystal oscillator is designed to meet the demanding requirements of modern electronic devices. Its small size, high stability, and low jitter make it an ideal choice for a wide range of applications. Typical specifications include a frequency tolerance of ±10 ppm to ±30 ppm and a temperature stability of ±15 ppm to ±50 ppm over a wide operating temperature range, typically from -40°C to +85°C. The 'STD-CRG-2' likely indicates compliance with specific industry standards related to shock, vibration, and aging characteristics. It is crucial to consult the official datasheet for precise electrical characteristics, load capacitance, and drive level requirements to ensure optimal performance in the target application.

Typical Specifications:

  • Frequency: 48.000 MHz
  • Frequency Tolerance: ±10 ppm to ±30 ppm (depending on specific part number)
  • Temperature Stability: ±15 ppm to ±50 ppm (depending on specific part number)
  • Operating Temperature Range: -40°C to +85°C (typical)
  • Load Capacitance: Varies (specified by datasheet)

You May Also Be Interested in

TXC CORPORATION
CRYSTAL 25.0000MHZ 12PF SMD
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
ECS Inc.
MONO XTAL 10.7MHZ 4P 2PC 2.5DB / 10.7 MHz Center 3 kOhms Monolithic Crystal Filter Through Hole 2.5dB 15 kHz
Need more? Email Us
Diodes Incorporated
CRYSTAL 26.0000MHZ 11PF SMD
Lowest to $1.8384
Abracon LLC
CRYSTAL 4.0000MHZ 18PF TH
Need more? Email Us
Abracon LLC
CRYSTAL 32.7680KHZ 6PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 18.4320MHZ 18PF SMD
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
CRYSTAL 32.7680KHZ 8PF SMD
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
FC-135 32.7680KA-AJ3: MINI SMD X
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess