EN
  • EN
  • DE

NX1255GB-6.000000MHZ

Part No NX1255GB-6.000000MHZ
Manufacturer NDK
Catalog Crystals
Description CRYSTAL 6.0000MHZ 12PF SMD / 6 MHz ±50ppm Crystal 12pF 120 Ohms 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Crystals
Mfr NDK America, Inc.
Series NX1255GB
Package Tape & Reel
Product Status Obsolete
Type MHz Crystal
Frequency 6 MHz
Frequency Stability ±50ppm
Frequency Tolerance ±50ppm
Load Capacitance 12pF
ESR (Equivalent Series Resistance) 120 Ohms
Operating Mode Fundamental
Temperature Range - Operating -10°C ~ 70°C
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.465" L x 0.217" W (11.80mm x 5.50mm)
Height - Seated (Max) 0.104" (2.65mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.60.0050
Other Names NX1255GB-6.000000MHZ-STD-CSA-1,644-1004-6,50157430,NX1255GB6000000MHZ,644-1004-1,644-1004-2
Standard Package 1,000
Win Source Part Number 1212772-NX1255GB-6.000000MHZ
Ultra Librarian 3D Model Ultra Librarian NX1255GB-6.000000MHZ CAD Model

Description

The 1212772-NX1255GB-6.000000MHZ is a 6MHz crystal from the NX1255GB series from NDK America, Inc.

  • Frequency: 6MHz
  • Series: NX1255GB
  • Package: Tape and Reel
  • Mounting Type: SMD (SMT)
  • ESR: 120 Ohms
  • Frequency Stability: +/- 50ppm
  • Frequency Tolerance: +/- 50ppm
  • Load Capacitance: 12pF
  • Operating Mode: Fundamental
  • Package/Case: 4-SMD, no lead
  • Temperature Range: -10 degrees Celsius to 70 degrees Celsius
  • ECCN: EAR99 compliant
  • Product Status: Obsolete

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
CRYSTAL 32.7680KHZ 9PF SMD
Need more? Email Us
Micro Crystal AG
CRYSTAL 32.7680KHZ 6PF SMD
Lowest to $0.5571
TXC CORPORATION
CRYSTAL 25.0000MHZ 12PF SMD
Need more? Email Us
Citizen Finedevice Co Ltd
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
CRYSTAL 32.7680KHZ 9PF SMD
Need more? Email Us
ECS Inc.
CRYSTAL 16.0000MHZ 9PF SMD
Lowest to $1.3928
Epson Electronics America Inc-Semiconductor Div
FC-135 32.7680KA-AJ0: MINI SMD X
Need more? Email Us
ECS Inc.
MONO XTAL 10.7MHZ 4P 2PC 2.5DB / 10.7 MHz Center 3 kOhms Monolithic Crystal Filter Through Hole 2.5dB 15 kHz
Need more? Email Us
ECS Inc.
MONO XTAL 10.7MHZ 4P 2PC 2.5DB
Lowest to $4.9106

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0759 $59.1745
135+ $0.8829 $119.1915
205+ $0.8553 $175.3365
280+ $0.8277 $231.7560
365+ $0.8001 $292.0365
485+ $0.7173 $347.8905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess