EN
  • EN
  • DE

EXS00A-CS07145

Part No EXS00A-CS07145
Manufacturer NDK
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1053166-EXS00A-CS07145
Categories OEM Parts(C-E)
Manufacturer NDK
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EXS00A-CS07145 CAD Model

Description

The EXS00A-CS07145 is a crystal oscillator manufactured by NDK (Nihon Dempa Kogyo). Crystal oscillators are critical components in various electronic systems, serving as a stable and accurate frequency reference for timing and synchronization purposes. This particular model is engineered for applications requiring robust performance and dependable frequency generation.

Applications

  • Microcontrollers
  • Real-Time Clocks (RTCs)
  • Wireless Communication Devices
  • Industrial Control Systems
  • Network Equipment

Features

  • Excellent Frequency Stability: Maintains a consistent frequency output across a range of operating conditions.
  • Low Jitter: Minimizes timing variations for precise synchronization.
  • Small Footprint: Designed for space-sensitive applications, offering a compact form factor.
  • Wide Operating Temperature Range: Ensures reliable performance in diverse environments.
  • Surface Mount Design: Facilitates automated assembly and reflow soldering processes.
  • Package: SMD (Surface Mount Device)

Benefits

  • Reliable Timing Reference: Provides a stable and accurate clock signal for critical system operations.
  • Improved Signal Integrity: Low jitter minimizes timing errors and enhances signal quality.
  • Space-Efficient Design: Compact size allows for integration into densely populated circuit boards.
  • Robust Performance: Wide operating temperature range ensures consistent performance in challenging environments.
  • Streamlined Manufacturing: Surface mount design simplifies assembly and reduces production costs.

Technical Specifications

The EXS00A-CS07145 is a crystal oscillator designed for stable frequency generation. It features excellent frequency stability and low jitter. The oscillator is packaged as a surface mount device (SMD). Specific details regarding frequency, temperature range, and other electrical specifications can be obtained from the official NDK datasheet.

You May Also Be Interested in

Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Sagami
Need more? Email Us
NEC
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.5965
Rockwell
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess