The ENG3216B is a crystal oscillator manufactured by NDK (Nihon Dempa Kogyo). It is a surface-mount device designed to provide a stable and accurate frequency reference for a variety of electronic applications.
Applications
- Microcontrollers
- Real-time clocks (RTCs)
- Communication equipment (e.g., WLAN, Bluetooth)
- Industrial control systems
- Consumer electronics
Features
- Surface mount technology (SMT)
- Compact size (3.2 x 1.6 mm)
- High frequency stability
- Low aging characteristics
- Wide operating temperature range
Benefits
- Precise timing and frequency control
- Reliable performance over time
- Easy integration into circuit boards
- Suitable for demanding environmental conditions
- Reduces the overall size of electronic devices
Additional Details
The ENG3216B typically operates at a specific frequency (e.g., 24 MHz, 25 MHz, etc.), which is determined by the application requirements. The crystal oscillator is housed in a ceramic package for enhanced stability and protection. It requires a supply voltage (typically 3.3V or 1.8V) and has a low current consumption. Datasheets provide full electrical characteristics including frequency tolerance, frequency stability over temperature, aging, and load capacitance. Part number may have a frequency suffix after the "B" indicating the frequency of operation.