EN
  • EN
  • DE

TP3052J

Part No TP3052J
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 996286-TP3052J
Categories OEM Parts(T-Z)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TP3052J CAD Model

Description

The TP3052J is a monolithic CMOS combo codec (coder/decoder) integrated circuit manufactured by National Semiconductor (now Texas Instruments). It's designed for telecommunications applications, specifically for converting analog voice signals into digital data streams and vice versa.

Applications

  • Digital telephone sets
  • Voice over IP (VoIP) gateways and adapters
  • PBX (Private Branch Exchange) systems
  • Answering machines
  • Computer telephony integration (CTI) systems

Features

  • A-law and μ-law companding for compatibility with various telecommunications standards
  • Programmable gain settings for transmit and receive paths
  • Internal switched-capacitor filters for anti-aliasing and smoothing
  • On-chip voltage reference for stable operation
  • Digital interface for connection to microcontrollers or digital signal processors (DSPs)

Benefits

  • Provides a complete analog-to-digital and digital-to-analog conversion solution for voice signals
  • Reduces the number of external components required, simplifying the design of telecommunications equipment
  • Offers flexibility in gain settings to optimize voice quality
  • Ensures compatibility with various telecommunications standards through A-law and μ-law companding
  • Enables cost-effective implementation of voice communication systems

Additional Details

The TP3052J typically operates on a single 5V supply. The digital interface is typically a serial interface, such as SPI or a similar synchronous serial protocol. The device includes transmit and receive channels, each with its own programmable gain and filter settings. The switched-capacitor filters provide anti-aliasing during analog-to-digital conversion and smoothing during digital-to-analog conversion. The A-law and μ-law companding techniques are used to compress the dynamic range of voice signals, improving signal-to-noise ratio and reducing bandwidth requirements. The device is typically available in a DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package. External components, such as capacitors and resistors, are used for filtering and biasing. The datasheet provides detailed information on recommended operating conditions, electrical characteristics, and application circuit examples. Timing diagrams and register maps are also included to facilitate integration with microcontrollers or DSPs. The performance of the codec is typically specified in terms of total harmonic distortion (THD), signal-to-noise ratio (SNR), and idle channel noise.

You May Also Be Interested in

Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
U-blox
Lowest to $110.7143
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
TE Connectivity
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us
TDK Corporation
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess