EN
  • EN
  • DE

TP3040V

Part No TP3040V
Manufacturer National Semiconductor (TI)
Catalog Electronic Wholesale
Description TP3040, TP3040A PCM Monolithic Filter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1271695-TP3040V
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TP3040V CAD Model

Description

The TP3040V is a monolithic, mu-law/A-law PCM Codec (Coder-Decoder) combo chip manufactured by National Semiconductor, now Texas Instruments (TI). This device is designed for telephone and digital communication applications where voice signals need to be digitized and reconstructed. It is commonly used in PBX systems, central office switches, and other telecommunications equipment.

Applications:

  • PBX systems: Used for voice digitization and reconstruction in private branch exchange systems.
  • Central office switches: Employed in central office switches for converting analog voice signals to digital format.
  • Digital telephone sets: Utilized in digital telephone sets for encoding and decoding voice signals.
  • Voice mail systems: Used in voice mail systems for storing and retrieving voice messages.
  • Digital signal processing: Employed in DSP applications requiring voice digitization and reconstruction.

Features:

  • Mu-law/A-law companding: Supports both mu-law and A-law companding standards.
  • Single 5V supply operation: Operates from a single 5V power supply.
  • Low power consumption: Designed for low power consumption in telecommunications applications.
  • Transmit and receive filtering: Includes on-chip transmit and receive filtering.
  • Serial interface: Provides a serial interface for communication with other devices.
  • Automatic zero adjustment: Automatically adjusts for zero offset.

Benefits:

  • Voice digitization and reconstruction: Converts analog voice signals to digital format and vice versa.
  • Standard companding algorithms: Complies with industry-standard mu-law and A-law companding algorithms.
  • Low power consumption: Reduces power dissipation in telecommunications equipment.
  • Integrated filtering: Eliminates the need for external filters.
  • Easy to use: Simplifies circuit design and implementation.

Additional Details:

The TP3040V utilizes either Mu-Law or A-Law companding, depending on the specific region's telecommunications standard. These companding techniques improve the signal-to-noise ratio for low-amplitude signals, which are common in voice communications. The device integrates both transmit and receive filters to minimize aliasing and noise. The serial interface allows it to communicate with microcontrollers and other digital signal processing devices. The automatic zero adjustment feature helps maintain accurate signal conversion over time and temperature variations.

The package type for TP3040V is often a DIP (Dual In-Line Package), making it relatively easy to prototype and integrate into existing systems. Given that National Semiconductor is now part of Texas Instruments, datasheets and application notes can be found on the TI website. The TP3040V is a reliable and well-established codec solution for voice communication applications.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess