EN
  • EN
  • DE

SCL4118N5

Part No SCL4118N5
Manufacturer National Semiconductor (TI)
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1091874-SCL4118N5
Categories OEM Parts( S )
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SCL4118N5 CAD Model

Description

The SCL4118N5 is a high-performance, low-power CMOS integrated circuit designed for use in a variety of communication and data processing applications. Manufactured by National Semiconductor (now Texas Instruments), this component offers reliable operation and robust performance in demanding environments.

Applications

  • Cordless Phones
  • Wireless Data Communication
  • Portable Communication Devices
  • Remote Control Systems
  • Security Systems

Features

  • Low Power Consumption: Designed for battery-powered applications, minimizing energy usage.
  • CMOS Technology: Utilizes CMOS technology for high noise immunity and low static power dissipation.
  • High-Speed Operation: Supports fast data transfer rates for efficient communication.
  • Wide Operating Voltage Range: Suitable for a variety of power supply configurations.
  • Compact Package: Available in a small form-factor package for space-constrained designs.

Benefits

  • Extended Battery Life: Low power consumption extends the operational life of battery-powered devices.
  • Reliable Performance: CMOS technology ensures stable and dependable operation in noisy environments.
  • Increased System Efficiency: High-speed operation improves the overall efficiency of data communication systems.
  • Design Flexibility: Wide operating voltage range allows for greater flexibility in system design.
  • Reduced Board Space: Compact package minimizes the physical footprint on the printed circuit board.

The SCL4118N5 is a versatile component suitable for various wireless communication applications, offering a balance of performance, power efficiency, and reliability. Its features make it an ideal choice for designers looking to create high-performing and energy-efficient devices.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Micrel
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess