EN
  • EN
  • DE

XC9235S002ER-G

Part No XC9235S002ER-G
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1105836-XC9235S002ER-G
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC9235S002ER-G CAD Model

Description

The XC9235S002ER-G is a synchronous step-down DC/DC converter manufactured by Torex Semiconductor Ltd. This highly efficient converter is designed for applications requiring a compact and reliable power solution. It integrates a P-channel MOSFET and an N-channel MOSFET, which contribute to its high efficiency and low power consumption. The device is suitable for a wide range of portable and battery-powered applications.

Applications:

  • Smartphones and Tablets: Powers various components with high efficiency and minimal power loss.
  • Portable Audio Players: Ensures stable and efficient power delivery for extended battery life.
  • Wearable Devices: Provides a compact and energy-efficient power solution for smartwatches and fitness trackers.
  • Wireless Communication Modules: Regulates voltage for reliable operation of Bluetooth and Wi-Fi modules.
  • IoT Devices: Efficiently powers sensors and microcontrollers in low-power IoT applications.

Features:

  • Synchronous Rectification: Utilizes both high-side and low-side MOSFETs for increased efficiency.
  • Compact Package: Small footprint allows for use in space-constrained applications.
  • High Efficiency: Minimizes power loss and extends battery life.
  • Soft-Start Function: Reduces inrush current during startup, preventing voltage drops and ensuring stable operation.
  • Overcurrent Protection: Protects the device and connected circuitry from excessive current draw.

Benefits:

  • Extended Battery Life: High efficiency translates to longer operating times for battery-powered devices.
  • Smaller Device Size: Compact package enables miniaturization of electronic products.
  • Improved System Reliability: Overcurrent protection safeguards against potential damage.
  • Stable Operation: Soft-start function ensures smooth and reliable power delivery.
  • Reduced Heat Dissipation: High efficiency minimizes heat generation, improving overall system performance.

Additional Details:

The XC9235S002ER-G operates with an input voltage range suitable for single-cell lithium-ion batteries and other common power sources. Its switching frequency is optimized to balance efficiency and component size. The integrated P-channel and N-channel MOSFETs are carefully selected to minimize on-resistance, further enhancing efficiency. The device also features a built-in under-voltage lockout (UVLO) function to prevent operation under insufficient voltage conditions.

You May Also Be Interested in

Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Kemet
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess