EN
  • EN
  • DE

HPFC-110-01-L-D-04

Part No HPFC-110-01-L-D-04
Manufacturer Samtec Inc.
Catalog OEM Parts (F - I)
Description Conn Socket Strip SKT 4Power/20Signal POS 5.08mm/2.54mm Solder ST Thru-Hole Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Gold, Tin
Gender Female
Mount Through Hole
Packaging Bulk
Radiation Hardening No
RoHS Compliant
Termination Solder
Win Source Part Number 1016882-HPFC-110-01-L-D-04
Categories OEM Parts(F-I)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HPFC-110-01-L-D-04 CAD Model

Description

The HPFC-110-01-L-D-04 is a high-performance flex cable assembly manufactured by Samtec Inc. This cable assembly is designed for high-speed signal transmission in demanding applications. The 'HPFC' designation indicates its high-performance nature, and the subsequent numbers and letters likely specify the number of contacts, cable length, connector type, and other specific characteristics.

Applications

  • High-speed data transmission
  • Telecommunications equipment
  • Networking equipment
  • Medical imaging systems
  • ATE (Automated Test Equipment)

Features

  • High-performance flex cable
  • High-speed signal integrity
  • 10 contacts (likely based on '110')
  • Double-ended connector (likely based on 'D')
  • Low profile design
  • Precise impedance control

Benefits

  • Reliable high-speed data transfer
  • Reduced signal loss and distortion
  • Compact design for space-constrained applications
  • Easy installation and maintenance
  • Improved system performance

Additional Details

The HPFC-110-01-L-D-04 features a flexible cable that allows for tight bends and routing in complex systems. The connectors are designed for secure and reliable mating, ensuring stable signal transmission. The precise impedance control minimizes signal reflections and ensures optimal signal integrity. Consult the datasheet for detailed electrical characteristics, including impedance, insertion loss, return loss, and operating temperature range. The '04' may relate to the cable length or a specific revision of the product. The use of high-quality materials and precise manufacturing processes ensures long-term reliability and performance.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Agilent(Hewlett-Packard)
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess