EN
  • EN
  • DE

PAL20X10NC

Part No PAL20X10NC
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1017654-PAL20X10NC
Categories OEM Parts(O-R)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PAL20X10NC CAD Model

Description

The PAL20X10NC is a Programmable Array Logic (PAL) device manufactured by National Semiconductor, now part of Texas Instruments (TI). PAL devices are used to implement custom logic functions by programming the connections between an array of AND gates and an array of OR gates. The PAL20X10NC is a specific configuration of PAL with 20 inputs, 10 outputs, and combinatorial logic. This device allows designers to implement custom logic circuits without using discrete logic gates, reducing board space and improving design flexibility.

Applications:

  • Address Decoding: Used in memory systems for address decoding and memory mapping.
  • Glue Logic: Employed as glue logic to interface between different digital components.
  • Peripheral Control: Utilized in peripheral control circuits for controlling I/O devices.
  • State Machines: Used to implement simple state machines for controlling sequential logic operations.
  • Timing Control: Employed in timing control circuits for generating clock signals and timing pulses.

Features:

  • 20 Inputs: Provides 20 input pins for connecting to external logic signals.
  • 10 Outputs: Offers 10 output pins for driving external logic circuits.
  • Programmable AND Array: Features a programmable AND array that can be configured to implement custom logic functions.
  • Fixed OR Array: Uses a fixed OR array to combine the outputs of the AND gates.
  • Combinatorial Logic: Implements combinatorial logic functions without feedback or memory elements.
  • TTL Compatibility: Compatible with TTL (Transistor-Transistor Logic) voltage levels.
  • High Speed Operation: Designed for high-speed operation in digital systems.

Benefits:

  • Custom Logic Implementation: Allows designers to implement custom logic functions without using discrete components.
  • Reduced Board Space: Reduces board space requirements by integrating multiple logic gates into a single device.
  • Design Flexibility: Provides flexibility in designing and implementing custom logic circuits.
  • Improved Performance: Offers improved performance compared to discrete logic gate implementations.
  • Simplified Design Process: Simplifies the design process by allowing designers to program the logic functions using software tools.

Additional Details:

The PAL20X10NC is typically programmed using a PAL programmer. The programming process involves blowing fuses in the AND array to configure the logic functions. The device is available in a DIP (Dual In-Line Package). The propagation delay specifies the time it takes for a signal to propagate from the input to the output. The supply voltage is typically 5V. The device is often used in conjunction with other digital components to implement complex logic systems.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Thomas & Betts
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
Essentra Components
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
Panjit
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess