EN
  • EN
  • DE
  • IT

P2N5138

Part No P2N5138
Manufacturer National Semiconductor (TI)
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1196361-P2N5138
Categories Custom Parts
Manufacturer National Semiconductor (TI)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P2N5138 CAD Model

Description

The P2N5138 is a silicon planar epitaxial PNP transistor manufactured by National Semiconductor (now Texas Instruments). It is designed for use in high-speed switching and amplifier applications.

Applications

  • High-Speed Switching: Used in high-speed switching circuits for fast signal processing.
  • Amplifier Circuits: Employed in amplifier stages for signal amplification.
  • Driver Circuits: Utilized as driver transistors for driving relays, lamps, and other loads.
  • Oscillator Circuits: Found in oscillator circuits for generating electronic signals.
  • General Purpose Switching: Used in general-purpose switching applications.

Features

  • PNP Transistor: A PNP bipolar junction transistor (BJT).
  • High-Speed Switching: Designed for fast switching speeds.
  • Low Saturation Voltage: Offers low saturation voltage for efficient switching.
  • High Current Gain: Provides high current gain for signal amplification.
  • Small Signal Amplifier: Suitable for small signal amplifier applications.

Benefits

  • Fast Switching: Enables high-speed signal processing.
  • Efficient Performance: Offers efficient performance with low saturation voltage.
  • Versatile Applications: Suitable for a wide range of switching and amplifier applications.
  • Reliable Operation: Provides reliable performance in various electronic circuits.

Technical Specifications

The P2N5138 has a collector-emitter voltage (VCEO) of -80V, a collector current (IC) of -500mA, and a power dissipation of 625mW. It is typically packaged in a TO-92 package. It is designed to operate within a temperature range of -65°C to +150°C.

You May Also Be Interested in

Renesas Electronics America
32-bit Microprocessor
Lowest to $124.3230
IBM
French Electronic Distributor since 1988
Need more? Email Us
IBM
Need more? Email Us
Pericom
Lowest to $0.8847
TDK Corporation
THERMISTOR NTC 10KOHM 3380K 0603 / NTC Thermistor 10k 0603 (1608 Metric)
Lowest to $0.1764
Lattice Semiconductor Corporation
Need more? Email Us
Conexant Systems
Lowest to $14.6893
Calogic, LLC
Need more? Email Us
Princeton
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess