EN
  • EN
  • DE

ICS9158-03B

Part No ICS9158-03B
Manufacturer Integrated Circuit Systems
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 993573-ICS9158-03B
Categories OEM Parts(F-I)
Manufacturer Integrated Circuit Systems
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ICS9158-03B CAD Model

Description

The ICS9158-03B, manufactured by Integrated Circuit Systems (now Renesas Electronics), is a clock generator or clock synthesizer IC. These types of chips are vital for providing precisely timed clock signals to various components within electronic systems, particularly in computing and embedded applications.

Applications:

  • Motherboards: Provides clock signals for the CPU, memory, and other chipsets.
  • Graphics Cards: Generates clock frequencies required for the GPU and memory.
  • Networking Equipment: Used in routers, switches, and network interface cards to synchronize data transmission.
  • Embedded Systems: Integrated into a wide range of embedded systems requiring precise timing, such as industrial control systems and consumer electronics.
  • Servers: Provides clock signals for various server components, ensuring synchronized operation.

Features:

  • Multiple Clock Outputs: Typically offers several independent clock outputs, each programmable to different frequencies.
  • Frequency Synthesis: Uses phase-locked loop (PLL) technology to generate a wide range of frequencies from a single reference clock.
  • Low Jitter: Designed to minimize jitter (timing variations) in the output clock signals, ensuring stable and reliable system operation.
  • Programmability: Often programmable via I2C or other serial interfaces, allowing for flexible configuration.
  • Spread Spectrum Clocking (SSC): May support SSC to reduce electromagnetic interference (EMI).

Benefits:

  • Precise Timing: Provides accurate and stable clock signals, crucial for reliable system performance.
  • Flexibility: Programmable outputs allow for adaptation to different system requirements.
  • Reduced EMI: SSC functionality helps minimize electromagnetic interference, improving system compatibility.
  • Simplified Design: Integrates multiple clock generation functions into a single chip, reducing board space and component count.
  • Improved Performance: Low jitter clock signals contribute to improved system stability and performance.

Additional Details:

The ICS9158-03B's specific features, such as the number of clock outputs, frequency ranges, programming interface, and package type, depend on the exact specifications defined in the official datasheet from Integrated Circuit Systems (now Renesas). This datasheet will contain information on the input clock frequency, output frequency ranges, voltage requirements, operating temperature range, and various electrical characteristics. The datasheet would also contain information on the precise method of programming the device.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Hewlett Packard
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess