EN
  • EN
  • DE

MM58342N

Part No MM58342N
Manufacturer National Semiconductor (TI)
Catalog PMIC - Display Drivers
Description MM58342 High Voltage Display Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1224522-MM58342N
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MM58342N CAD Model

Description

The MM58342N is a Real-Time Clock (RTC) IC manufactured by National Semiconductor (now Texas Instruments). It's designed to keep track of time and date, even when the main system power is off, using a backup battery. This IC is typically used in applications where accurate timekeeping is essential, such as consumer electronics, industrial equipment, and data logging systems.

Applications:

  • Consumer Electronics: Used in clocks, watches, and other timekeeping devices.
  • Industrial Equipment: Employed in industrial control systems and data loggers for time stamping and scheduling.
  • Data Logging Systems: Integrated into data loggers to record the time and date of events.
  • Computer Systems: Used in computers and embedded systems to keep track of time and date.
  • Automotive Applications: Employed in automotive systems for timekeeping and event recording.

Features:

  • Real-Time Clock (RTC): Keeps track of time and date.
  • Low Power Consumption: Minimizes power consumption to extend battery life.
  • Backup Battery Support: Operates from a backup battery when the main power is off.
  • Alarm Function: Provides an alarm function to trigger events at specific times.
  • Programmable Interrupts: Allows for programmable interrupts to trigger events.
  • BCD (Binary-Coded Decimal) Format: Stores time and date in BCD format.

Benefits:

  • Accurate Timekeeping: Keeps accurate time and date, even when the main power is off.
  • Extended Battery Life: Low power consumption extends battery life.
  • Flexible Operation: Programmable interrupts and alarm functions provide flexible operation.
  • Simplified System Design: Integration simplifies system design.
  • Reliable Operation: Designed for reliable operation in harsh environments.

Additional Details:

The MM58342N communicates with the main system via a serial interface. It typically requires an external crystal oscillator for accurate timekeeping. Detailed electrical characteristics, timing diagrams, and application notes are available in the datasheet from Texas Instruments. The device is commonly used with a 32.768 kHz crystal oscillator.

You May Also Be Interested in

Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 16SO
Lowest to $0.9408
NXP / Nexperia
Driver
Need more? Email Us
SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Lowest to $0.5821
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
NXP / Nexperia
Driver
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC
Need more? Email Us
Rohm Semiconductor
IC DRVR 196 SEGMENT 64VQFP
Lowest to $9.8688
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $50.7549

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess