EN
  • EN
  • DE

V450-HDS3678-0001

Part No V450-HDS3678-0001
Manufacturer Omron
Catalog Machine Vision - Bar Code Readers
Description HANDHELD DPM SCANNER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Multi Code Reader
Visual Field (Max) 99.1mm x 73.7mm
Visual Field (Min) 58.4mm x 43.2mm
Installation Distance 75.6mm ~ 147.3mm
Light Source Integrated (Red, White)
Image Type Color
Voltage - Supply 5VDC
Mounting Type Handheld
Termination Style Cable with Connector
Ingress Protection IP65/IP67 - Dust Tight, Water Resistant, Waterproof
Operating Temperature -20°C ~ 50°C
Ultra Librarian 3D Model Ultra Librarian V450-HDS3678-0001 CAD Model

Description

NULL

You May Also Be Interested in

Omron
ID30 5MP SD 64MM W HS
Need more? Email Us
Omron
ID30 5MP HD 300MM W HS P
Need more? Email Us
Omron
ID30 5MP SD 300MM W X
Need more? Email Us
Omron
MV20 5MP HD 190MM AV
Need more? Email Us
Omron
ID30 WVGA HD 64MM W HS P
Need more? Email Us
Omron
ID30 5MP SD 81MM W X
Need more? Email Us
Omron
ID30 5MP SD 300MM HS P
Need more? Email Us
Omron
ID30 WVGA SD 300MM
Need more? Email Us
Omron
ID30 5MP HD 64MM HS P
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess