EN
  • EN
  • DE

MC74HCT00N

Part No MC74HCT00N
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (M - N)
Description DIP 14P PICK#114717
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1077859-MC74HCT00N
Categories OEM Parts(M-N)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC74HCT00N CAD Model

Description

The MC74HCT00N is a quad 2-input NAND gate manufactured by National Semiconductor (now Texas Instruments). This device belongs to the HCT family of high-speed CMOS logic, designed to be TTL-compatible while offering the advantages of CMOS technology such as low power consumption.

Applications

  • General digital logic circuits
  • Signal inversion
  • Boolean algebra implementations
  • Simple control logic
  • Oscillator circuits

Features

  • TTL Compatible Input Thresholds
  • Low Power Dissipation: ICC = 1 μA (max) at TA = 25°C
  • High Speed: tpd = 11 ns (typ)
  • Output Drive Capability: 10 LSTTL Loads
  • Symmetrical Output Impedance: |IOH| = IOL = 4 mA
  • Operating Voltage Range: 4.5V to 5.5V

Benefits

  • Easy Interface: Directly interfaces with TTL logic.
  • Low Power: Minimizes power consumption, suitable for battery-operated devices.
  • Fast Switching Speed: Allows for use in high-speed digital systems.
  • High Fanout: Can drive a large number of other logic gates.
  • Standard Logic Function: NAND gates are a fundamental building block for digital circuits.

Additional Details

The MC74HCT00N contains four independent 2-input NAND gates. Each gate performs the logical NAND operation on its two inputs. The output of each gate is low only when both inputs are high; otherwise, the output is high. This device is commonly available in a 14-pin DIP package. Storage Temperature Range is -65°C to +150°C.

You May Also Be Interested in

Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $6.4029
Sunlord
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess