EN
  • EN
  • DE

LP8551TLX

Part No LP8551TLX
Manufacturer National Semiconductor (TI)
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1036+52
Reference case SMD-25
Manufacturer National Semiconductor (TI)
Manufacturer Homepage www.national.com
Win Source Part Number 714908-LP8551TLX
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LP8551TLX CAD Model

Description

The LP8551TLX is a high-efficiency charge pump white LED driver from National Semiconductor (now Texas Instruments). It's designed to provide a regulated current to a string of LEDs, making it ideal for backlighting applications in mobile devices and other portable equipment. It offers features such as automatic mode switching and I2C control for flexible operation.

Applications:

  • LCD Backlighting: Driving LEDs in LCD screens for mobile phones, tablets, and portable media players.
  • Keypad Backlighting: Providing uniform illumination for keypads in mobile devices.
  • Indicator Lights: Driving LEDs for status indicators and other visual cues.
  • General LED Lighting: Powering LEDs in various low-power lighting applications.

Features:

  • High Efficiency: Maximizes battery life by efficiently converting input voltage to the required LED forward voltage.
  • I2C Control: Allows for precise control of LED brightness and other parameters.
  • Automatic Mode Switching: Automatically switches between different charge pump modes to optimize efficiency over a wide input voltage range.
  • Overvoltage Protection (OVP): Protects the LEDs from damage due to overvoltage conditions.
  • Short-Circuit Protection: Protects the driver from damage due to short circuits.
  • Thermal Shutdown Protection: Protects the driver from overheating.

Benefits:

  • Extended Battery Life: High efficiency maximizes battery runtime in portable devices.
  • Flexible Control: I2C interface allows for dynamic adjustment of LED brightness and other settings.
  • Robust Protection: Overvoltage, short-circuit, and thermal shutdown protection features ensure reliable operation.
  • Optimized Efficiency: Automatic mode switching maintains high efficiency over a wide range of operating conditions.

Additional Details:

The LP8551TLX typically supports a string of LEDs connected in series. The I2C interface allows for precise control of LED current and dimming. Detailed specifications, including input voltage range, output voltage range, switching frequency, and protection features, can be found in the Texas Instruments datasheet.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1769 $58.8450
120+ $0.9656 $115.8720
190+ $0.9356 $177.7640
260+ $0.9055 $235.4300
330+ $0.8755 $288.9150
445+ $0.7854 $349.5030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 84,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess