EN
  • EN
  • DE

LP3954TLX

Part No LP3954TLX
Manufacturer National Semiconductor (TI)
Catalog PMIC - LED Drivers
Description Advanced Lighting Management Unit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1203678-LP3954TLX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LP3954TLX CAD Model

Description

The LP3954TLX is a versatile Power Management Unit (PMU) from Texas Instruments (formerly National Semiconductor). It's designed to efficiently manage power distribution and regulation in portable devices and other battery-powered applications. This PMU integrates multiple functions to optimize battery life and system performance.

Applications:

  • Smartphones: Powering various components like the processor, display, and memory.
  • Tablets: Managing power for the touchscreen, CPU, and other peripherals.
  • Portable Media Players: Providing efficient power for audio and video playback.
  • GPS Devices: Optimizing battery life for navigation and location tracking.
  • Handheld Gaming Consoles: Regulating power for the processor, display, and audio.

Features:

  • Multiple DC-DC Converters: Integrates several step-down (buck) converters for efficient voltage regulation.
  • Low Dropout (LDO) Regulators: Includes LDOs for stable and clean power delivery to sensitive components.
  • Battery Charger: Built-in charger for Lithium-Ion (Li-Ion) or Lithium-Polymer (Li-Poly) batteries.
  • Power Path Management: Dynamically switches between battery and external power sources.
  • I2C Interface: Allows for flexible control and monitoring via a two-wire serial interface.
  • Thermal Shutdown Protection: Protects the device from overheating.
  • Overvoltage Protection: Prevents damage from excessive input voltage.

Benefits:

  • Extended Battery Life: Efficient DC-DC converters and LDOs minimize power consumption.
  • Simplified System Design: Integration of multiple functions reduces component count and board space.
  • Improved System Performance: Stable and clean power delivery enhances the performance of connected components.
  • Flexible Power Management: I2C interface allows for dynamic control and optimization of power settings.
  • Enhanced System Reliability: Built-in protection features prevent damage and ensure reliable operation.

Additional Details:

The LP3954TLX is typically packaged in a small, thermally enhanced package to facilitate heat dissipation. It's crucial to consult the Texas Instruments datasheet for detailed electrical characteristics, absolute maximum ratings, and recommended operating conditions. The datasheet will provide information about the specific voltage and current ratings of the DC-DC converters and LDOs, as well as the charging parameters for the battery charger. The I2C interface allows for programming various settings, such as output voltages, current limits, and charging profiles. The LP3954TLX offers a high level of integration and flexibility, making it a suitable choice for power management in a wide range of portable applications.

You May Also Be Interested in

Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128
ON Semiconductor
IC LED DRIVER RGLTR DIM TSOT23-6
Lowest to $12.8699
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO
Lowest to $0.4068
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.4467
Allegro MicroSystems, LLC
LED Driver 5000uA Supply Current Automotive 16-Pin TSSOP EP T/R
Lowest to $3.3227
Fairchild/ON Semiconductor
IC LED DRIVER RGLTR DIM SOT23-5
Lowest to $7.0747
Aic
Lowest to $0.5556
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $2.9105

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,210 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess