EN
  • EN
  • DE

LMX2331TMX

Part No LMX2331TMX
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1070421-LMX2331TMX
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LMX2331TMX CAD Model

Description

The LMX2331TMX is a PLLatinum™ low power single frequency synthesizer from National Semiconductor, now Texas Instruments (TI). This device is designed to provide a stable and accurate frequency source for various wireless communication applications. It integrates a high-performance phase-locked loop (PLL) with a low-noise voltage-controlled oscillator (VCO), offering excellent frequency stability and low phase noise. Its low power consumption makes it ideal for battery-powered and portable devices.

Applications

  • Wireless handsets
  • Wireless LAN (WLAN) devices
  • Cordless phones
  • Personal communication systems (PCS)
  • Portable radios

Features

  • Operating frequency up to 2.4 GHz
  • Low phase noise: -95 dBc/Hz @ 10 kHz offset
  • Low supply voltage: 2.7 V to 5.5 V
  • Programmable output power
  • Power-down mode for battery saving
  • 3-wire serial interface for programming
  • Small TSSOP package

Benefits

  • Stable Frequency: Provides a precise and reliable frequency source for wireless communication systems.
  • Low Phase Noise: Minimizes interference and improves signal quality.
  • Low Power Consumption: Extends battery life in portable applications.
  • Easy to Use: Simple 3-wire serial interface allows for easy programming and control.
  • Compact Size: The small TSSOP package saves valuable board space.

The LMX2331TMX frequency synthesizer operates from a single supply voltage and includes a power-down mode to minimize power consumption when not in use. The programmable output power allows for optimization of the transmit signal strength. The 3-wire serial interface simplifies programming of the synthesizer parameters. An external loop filter is required to optimize the synthesizer's performance. The selection of loop filter components depends on the desired loop bandwidth and phase margin. Proper layout and grounding are essential for optimal performance. Decoupling capacitors should be placed close to the power supply pins to minimize noise. Understanding the datasheet and application notes is crucial for proper design and implementation.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess