EN
  • EN
  • DE

LMC6024IN

Part No LMC6024IN
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Description IC Op Amp Quad Lp Cmos 14-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
Number of Circuits 4
RoHS Non-Compliant
Win Source Part Number 1015058-LMC6024IN
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LMC6024IN CAD Model

Description

The LMC6024IN is a precision quad operational amplifier from National Semiconductor, now a part of Texas Instruments (TI). This op-amp is designed for low-power, high-impedance applications. It features extremely low input bias current and is well-suited for use in precision instrumentation, sensor amplifiers, and other sensitive circuits.

Applications:

  • pH Meters: Used in pH meters for amplifying and buffering the signal from the pH electrode.
  • Light Meters: Employed in light meters for amplifying the signal from photodiodes.
  • Instrumentation Amplifiers: Utilized in instrumentation amplifiers for precise amplification of low-level signals.
  • Sensor Signal Conditioning: Used for conditioning signals from various sensors, such as temperature and pressure sensors.
  • Medical Instrumentation: Integrated into medical devices such as ECG and EEG amplifiers.

Features:

  • Low Input Bias Current: Features extremely low input bias current, minimizing errors in high-impedance circuits.
  • Low Offset Voltage: Provides low input offset voltage, ensuring accurate amplification.
  • Low Noise: Offers low noise performance, maintaining signal integrity in sensitive applications.
  • High Input Impedance: Has high input impedance, minimizing loading effects on input signals.
  • Single Supply Operation: Operates from a single power supply, simplifying circuit design.

Benefits:

  • High Accuracy: Low input bias current and offset voltage ensure accurate signal amplification.
  • Improved Sensitivity: Low noise performance allows for the amplification of very weak signals.
  • Simplified Design: Single supply operation simplifies circuit design.
  • Enhanced Performance: High input impedance minimizes loading effects, improving overall system performance.
  • Versatile Applications: Suitable for a wide range of applications requiring precision amplification.

The LMC6024IN is typically packaged in a PDIP (Plastic Dual In-line Package). It is designed for low-power operation and requires careful consideration of PCB layout to minimize noise and interference. Its characteristics make it a reliable choice for precision instrumentation and sensor signal conditioning where accuracy and low power consumption are critical.

You May Also Be Interested in

Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Lite-On Inc.
Need more? Email Us
Lumileds
Lowest to $1.6320
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
STMicroelectronics
Need more? Email Us
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess