EN
  • EN
  • DE

EHHD015A0A41Z

Part No EHHD015A0A41Z
Manufacturer GE Critical Power
Catalog Power Supplies Board Mount DCDC Converters
Description CONVERTER DC/DC 5.0V 15A OUT / Module DC-DC 24V/48VIN 1-OUT 5V 15A 8-Pin 1/8-Brick Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer GE Critical Power
Series Hammerhead EHHD015A0A
Packaging Tray
Type Isolated Module
Number of Outputs 1
Input Voltage MIN 18V
Voltage Input MAX 75V
Voltage - Output 1 5V
Current - Output (Maximum) 15A
Power (Watts) 75W
Voltage - Isolation 2.25kV (2250V)
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, OVP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 90.5%
Mounting Style Through Hole
Package 8-DIP Module, 1/8 Brick
Dimension 2.28" L x 0.90" W x 0.31" H (57.9mm x 22.9mm x 7.8mm)
Win Source Part Number 773699-EHHD015A0A41Z
Popularity Medium
Supply and Demand Status Limited
Family Name EHHD015A0A
Ultra Librarian 3D Model Ultra Librarian EHHD015A0A41Z CAD Model

Description

The GE Critical Power Hammerhead EHHD015A0A is an isolated module type power supply with a mounting style of through hole.

  • Module Type: Isolated
  • Mounting Style: Through Hole
  • Package: 8-DIP Module, 1/8 Brick
  • Operating Temperature Range: -40°C ~ 85°C
  • Features: Remote On/Off, OCP, OTP, OVP, UVLO
  • Applications: ITE (Commercial)
  • Power (Watts): 75W
  • Voltage Isolation: 2.25kV (2250V)
  • Number of Outputs: 1
  • Voltage Output 1: 5V
  • Efficiency: 90.5%
  • Family Name: EHHD015A0A
  • Category: Power Supplies - Board Mount
  • Dimension: 2.28" L x 0.90" W x 0.31" H (57.9mm x 22.9mm x 7.8mm)
  • Input Voltage Min: 18V
  • Input Voltage Max: 75V
  • Current Output (Maximum): 15A
  • Alternative Parts (Cross-Reference): VKA100MS05-1, PQ48050HKA20NYF, PQ48050HKA20NRF, PQ48050HKA20NKS
  • Supply and Demand Status: Limited

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-30V
Lowest to $1.7820
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284
Analog Devices Inc.
DC DC CONVERTER 2.5-12V 1.5W
Lowest to $61.4318
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3.5A 20QFN
Lowest to $4.0919
Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $3.3264
Traco Power
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.65-5V
Lowest to $27.2727

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.7793 $99.5586
3+ $40.8445 $122.5335
5+ $39.5681 $197.8405
7+ $38.2917 $268.0419
8+ $37.0154 $296.1232
11+ $33.1862 $365.0482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 162 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess