EN
  • EN
  • DE

LM723J

Part No LM723J
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
RoHS Non-Compliant
Win Source Part Number 1009262-LM723J
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM723J CAD Model

Description

The LM723J is a versatile precision voltage regulator designed by National Semiconductor (now Texas Instruments). This monolithic integrated circuit is widely used for a variety of linear regulation applications due to its flexibility, stability, and ease of use. It's capable of providing both positive and negative output voltages, and can be configured for either linear or switching regulation, offering a wide range of customization options.

Applications

  • Bench Power Supplies: Used in lab power supplies for providing stable and adjustable voltage.
  • Series Regulators: Employed in linear power supplies to maintain a constant output voltage.
  • Switching Regulators: Configured for step-up, step-down, or inverting switching power supplies.
  • Current Regulators: Used to maintain a constant current output for specific loads.
  • Temperature Controllers: Integrated into temperature control circuits for precise thermal management.

Features

  • Wide Input Voltage Range: Operates over a broad input voltage range, typically from 3V to 40V.
  • Adjustable Output Voltage: Allows for precise adjustment of the output voltage using external components.
  • High Output Current Capability: Can deliver a significant output current, often requiring an external pass transistor for higher currents.
  • Short-Circuit Protection: Provides protection against short-circuit conditions to prevent damage.
  • Thermal Shutdown: Shuts down the regulator in case of overheating to prevent damage.

Benefits

  • Flexibility: Can be configured for a wide range of regulation applications, both linear and switching.
  • Stability: Provides a stable and precise output voltage, ensuring reliable operation.
  • Ease of Use: Requires only a few external components for operation, simplifying circuit design.
  • Cost-Effective: Offers a cost-effective solution for voltage regulation needs.
  • Robust Protection: Includes short-circuit and thermal shutdown protection for enhanced reliability.

The LM723J is typically packaged in a 14-pin DIP (Dual In-line Package). It requires external resistors and capacitors to set the output voltage and provide compensation. The output voltage can be adjusted from 2V to 37V, making it highly adaptable to various applications. Its widespread availability and well-documented specifications make it a popular choice for both hobbyists and professionals.

You May Also Be Interested in

Lite-On Inc.
Need more? Email Us
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Lowpower
Lowest to $0.0772
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.9661 $67.9322
4+ $27.8697 $111.4788
6+ $26.9987 $161.9922
8+ $26.1278 $209.0224
10+ $25.2569 $252.5690
14+ $22.6441 $317.0174
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess