EN
  • EN
  • DE

CLC5644IN

Part No CLC5644IN
Manufacturer National Semiconductor (TI)
Catalog END - OF - LIFE
Description Low-Power, Low-Cost, Quad Operational Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1161872-CLC5644IN
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CLC5644IN CAD Model

Description

The CLC5644IN is a high-speed, low-power operational amplifier from National Semiconductor (now Texas Instruments). It is designed for video and other high-bandwidth applications where signal fidelity and speed are critical. This amplifier offers excellent differential gain and phase characteristics, making it suitable for demanding signal processing tasks. The part is now designated as END-OF-LIFE, so consider this when making a purchase.

Applications

  • Video amplification and buffering
  • High-speed data acquisition systems
  • Cable driving
  • Broadcast video equipment
  • High-resolution displays

Features

  • High slew rate: Typically around 500 V/µs, enabling fast signal processing.
  • Wide bandwidth: Offers a wide bandwidth suitable for high-frequency signals.
  • Low differential gain and phase: Ensures minimal distortion in video signals.
  • Low power consumption: Reduces overall system power requirements.
  • Single supply operation: Simplifies power supply design.

Benefits

  • Improved video quality: Minimizes distortion and artifacts in video signals.
  • Faster signal processing: Enables real-time processing of high-bandwidth signals.
  • Reduced system cost: Low power consumption and single-supply operation reduce power supply requirements and overall system cost.
  • Enhanced system performance: High slew rate and wide bandwidth improve overall system performance.
  • Increased reliability: Robust design ensures reliable operation in demanding environments.

Additional Details

The CLC5644IN operates on a single power supply voltage. Its high slew rate and bandwidth make it an excellent choice for applications involving fast pulses and high-frequency signals. The low differential gain and phase characteristics are crucial for maintaining signal integrity in video applications. Given its end-of-life status, consider potential replacements or ensure sufficient stock for long-term projects.

You May Also Be Interested in

California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Atmel
2-Wire Serial EEPROM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess