EN
  • EN
  • DE

LM4899ITLX

Part No LM4899ITLX
Manufacturer National Semiconductor (TI)
Catalog Linear - Amplifiers - Audio
Description 1 Watt Fully Differential Audio Power Amplifier With Shutdown Select and Fixed 6dB Gain
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1200103-LM4899ITLX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM4899ITLX CAD Model

Description

The LM4899ITLX is a Boomer® series audio power amplifier primarily designed for demanding applications in mobile phones and other portable communication devices. Manufactured by National Semiconductor (now Texas Instruments), it's capable of delivering 1 Watt of continuous average power into an 8Ω load with less than 1% THD+N from a 5V power supply. The LM4899 features a shutdown mode that significantly reduces current consumption, making it ideal for battery-powered applications.

Applications:

  • Mobile phones: Provides audio amplification for speaker output.
  • Portable media players: Amplifies audio signals for headphones or built-in speakers.
  • Laptop computers: Used for internal speaker amplification.
  • PDAs and handheld devices: Integrates into handheld devices requiring audio output.
  • Bluetooth speakers: Powers the speaker in portable Bluetooth speaker systems.

Features:

  • Output Power: Delivers 1W into 8Ω with 1% THD+N from a 5V supply.
  • Low THD+N: Provides high-quality audio reproduction with minimal distortion.
  • Shutdown Mode: Minimizes power consumption during inactive periods, extending battery life.
  • Integrated Volume Control: Simplifies system design with built-in volume adjustment capabilities.
  • Short-Circuit Protection: Protects the amplifier from damage due to output shorts.
  • Thermal Shutdown Protection: Prevents overheating and potential damage to the amplifier.
  • Available in Small Packages: Suitable for compact portable devices.

Benefits:

  • High Audio Quality: Ensures clear and distortion-free audio output for enhanced user experience.
  • Extended Battery Life: Shutdown mode reduces power consumption, prolonging device operation on a single charge.
  • Simplified Design: Integrated features like volume control minimize the need for external components.
  • Reliable Operation: Short-circuit and thermal shutdown protections ensure robust and dependable performance.
  • Compact Size: Small package allows for integration into space-constrained portable devices.

Additional Details:

The LM4899 operates with a supply voltage range of 2.0V to 5.5V. It utilizes a gain of 6dB, which can be adjusted with external resistors. It also includes an internal bias circuitry which reduces the external component count. The thermal shutdown protection activates at approximately 150°C. The LM4899ITLX typically comes in a WSON (wettable flank) package for improved board-level reliability. The amplifier’s high PSRR (Power Supply Rejection Ratio) further contributes to audio quality by minimizing noise from the power supply.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Rohm Semiconductor
IC AMP AUDIO PWR 10W D 44TSSOP
Lowest to $3.9637
Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585
Rohm Semiconductor
IC HEADPHONE AMP STD 8-SOP
Lowest to $0.7246
Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess