EN
  • EN
  • DE

LM4040AIM-4.1

Part No LM4040AIM-4.1
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1070070-LM4040AIM-4.1
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM4040AIM-4.1 CAD Model

Description

The LM4040AIM-4.1 is a precision shunt voltage reference from Texas Instruments (formerly National Semiconductor). It provides a stable and accurate 4.096V reference voltage for a wide range of applications. This device is characterized by its low power consumption, high accuracy, and temperature stability, making it suitable for precision measurement and control systems.

Applications

  • Data Acquisition Systems: Used as a precise voltage reference for analog-to-digital converters (ADCs) in data acquisition.
  • Precision Measurement Equipment: Employed in multimeters, calibrators, and other instruments that demand high accuracy.
  • Industrial Control Systems: Provides a stable reference voltage in process control loops and automation equipment.
  • Battery-Powered Devices: Suitable for use in portable devices due to its low power consumption.
  • Power Management Circuits: Can serve as a reference for voltage regulators and other power management functions.

Features

  • Precision 4.096V Reference: Offers a highly accurate and stable voltage reference.
  • Low Temperature Coefficient: Guarantees stable performance across a wide temperature range.
  • Low Dynamic Impedance: Maintains a stable output voltage with varying load currents.
  • Low Power Consumption: Minimizes power dissipation in the system, extending battery life in portable applications.
  • Wide Operating Current Range: Operates over a broad range of cathode currents, providing design flexibility.

Benefits

  • Improved Accuracy: Delivers a precise voltage reference, improving the overall accuracy of the system.
  • Increased Stability: Maintains a stable output voltage, enhancing system reliability.
  • Reduced Power Consumption: Contributes to longer battery life and reduced heat dissipation.
  • Design Flexibility: Can be integrated into various applications due to its wide operating current range and stability.
  • Cost-Effective Solution: Provides a high-performance voltage reference at a competitive cost.

Additional Details

The LM4040AIM-4.1 typically operates with a cathode current ranging from 45 μA to 15 mA. The low temperature coefficient (typically less than 20 ppm/°C) ensures minimal voltage drift across temperature variations. The device is commonly available in a small SOT-23 package, making it suitable for compact designs.

An external resistor is needed to limit the current flowing through the LM4040AIM-4.1 during operation. The selection of this resistor should ensure that the cathode current stays within the specified operating range to maintain optimal performance. The LM4040AIM-4.1 provides a reliable and accurate voltage reference, making it suitable for demanding applications requiring high precision and stability.

You May Also Be Interested in

Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Lowpower
Lowest to $0.0772
Samsung
Need more? Email Us
Leshan Radio
Lowest to $0.0215
KIWI
Lowest to $0.0839
Murata Electronics North America
Lowest to $0.1305
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Leshan Radio
Lowest to $0.0382
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7933 $62.7655
80+ $1.4715 $117.7200
125+ $1.4255 $178.1875
170+ $1.3795 $234.5150
220+ $1.3335 $293.3700
290+ $1.1956 $346.7240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess