EN
  • EN
  • DE

HAL518SFE4R107HASE

Part No HAL518SFE4R107HASE
Manufacturer Micronas GmbH
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 969910-HAL518SFE4R107HASE
Categories OEM Parts(F-I)
Manufacturer Micronas GmbH
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HAL518SFE4R107HASE CAD Model

Description

The HAL518SFE4R107HASE is a Hall effect sensor manufactured by Micronas GmbH. It is designed for precise position and current sensing in automotive and industrial applications. This sensor integrates advanced features for robust and reliable performance in harsh environments.

Applications

  • Automotive position sensing (e.g., throttle position, pedal position)
  • Current sensing in motor control applications
  • Industrial automation equipment
  • Robotics
  • Non-contact position measurement

Features

  • High sensitivity Hall effect sensor: Provides accurate measurement of magnetic fields.
  • Temperature compensation: Ensures stable performance over a wide temperature range.
  • Short-circuit protection: Protects the sensor from damage due to short circuits.
  • Reverse voltage protection: Prevents damage from incorrect power supply polarity.
  • Programmable parameters: Allows for customization to specific application requirements.
  • Digital output: Provides a clean and reliable digital signal.

Benefits

  • Precise position and current sensing: Enables accurate control and monitoring of systems.
  • Robust performance in harsh environments: Ensures reliable operation in demanding conditions.
  • Flexible configuration: Adaptable to a wide range of applications.
  • Integrated protection features: Enhances the reliability and lifespan of the sensor.
  • Reduced system cost: Eliminates the need for external components.

Additional Details

The HAL518SFE4R107HASE sensor is typically packaged in a small surface-mount package. It operates over a wide supply voltage range. The sensor's internal circuitry includes a Hall element, amplifier, and signal conditioning circuitry. It also features diagnostic functions that can detect and report sensor faults. The HAL518SFE4R107HASE is designed to meet stringent automotive industry standards for reliability and safety. It can withstand high levels of vibration, shock, and electromagnetic interference. This sensor is used in a wide variety of position and current sensing applications. The device's magnetic characteristics are optimized for specific sensing ranges.

You May Also Be Interested in

Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess