EN
  • EN
  • DE

JANM38510/05053BCA

Part No JANM38510/05053BCA
Manufacturer Harris Corporation
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1023299-JANM38510/05053BCA
Categories OEM Parts(J-L)
Manufacturer Harris Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JANM38510/05053BCA CAD Model

Description

The JANM38510/05053BCA is a military-grade operational amplifier (Op Amp) manufactured by Harris Corporation (now part of Intersil/Renesas). As a JAN (Joint Army-Navy) component, it is designed to meet stringent military specifications for performance and reliability in harsh environments.

Applications

  • Military and Aerospace Equipment
  • High-Reliability Instrumentation
  • Precision Amplification Circuits
  • Signal Conditioning
  • Control Systems
  • Analog Computing

Features

  • Military-Grade Qualification (JAN)
  • High Open-Loop Gain
  • Low Input Offset Voltage
  • Low Input Bias Current
  • Wide Operating Temperature Range
  • High Common-Mode Rejection Ratio (CMRR)
  • High Power Supply Rejection Ratio (PSRR)

Benefits

  • Reliable performance in extreme conditions
  • Accurate signal amplification
  • Minimal signal distortion
  • Stable operation over temperature variations
  • Reduced noise and interference
  • Long-term reliability

Additional Details

The JANM38510/05053BCA op amp is designed to provide precise and stable amplification in demanding applications. The high open-loop gain ensures that even small input signals are amplified effectively. The low input offset voltage minimizes errors in the output signal. The wide operating temperature range allows the op amp to function reliably in harsh environments. The high CMRR and PSRR provide immunity to common-mode noise and power supply variations. The device is typically packaged in a hermetically sealed package to ensure long-term reliability. The datasheet specifies the electrical characteristics, such as gain-bandwidth product, slew rate, and power consumption. The device is used in various signal processing circuits, including instrumentation amplifiers, active filters, and voltage followers. It's designed for mission-critical applications where failure is not an option.

You May Also Be Interested in

Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Lumileds
Lowest to $2.6115
Lumileds
Lowest to $1.6320
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Lowpower
Lowest to $0.0405
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
KIWI
Lowest to $0.0839
Leshan Radio
Lowest to $0.0382

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess