EN
  • EN
  • DE

LM3410XMY/NOPB

Part No LM3410XMY/NOPB
Manufacturer National Semiconductor (TI)
Catalog PMIC - LED Drivers
Description IC LED DRV RGLTR PWM 8HVSSOP / LED Driver IC 1 Output DC DC Regulator SEPIC, Step-Up (Boost) PWM Dimming 2.8A (Switch) 8-HVSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Manufacturer National Semiconductor
Packaging Bulk
Type DC DC Regulator
Topology SEPIC, Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 2.7V
Voltage - Supply (Max) 5.5V
Voltage - Output 3V ~ 24V
Current - Output / Channel 2.8A (Switch)
Frequency 1.6MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 8-PowerTSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-HVSSOP
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TEXNSCLM3410XMY/NOPB,2156-LM3410XMY/NOPB
Standard Package 1
Win Source Part Number 1320319-LM3410XMY/NOPB
Ultra Librarian 3D Model Ultra Librarian LM3410XMY/NOPB CAD Model

Description

The LM3410XMY/NOPB is an electronic component under the category of integrated circuits (ICs)>power management (PMIC)>LED drivers manufactured by National Semiconductor.

  • Win Source Part Number: 1320319-LM3410XMY/NOPB
  • Type: DC DC regulator
  • Applications: Backlight
  • Supply and Demand Status: Limited
  • Voltage Output: 3V ~ 24V
  • Frequency: 1.6MHz
  • Current Output/Channel: 2.8A (switch)
  • Internal Switch(s): Yes
  • Topology: SEPIC, Step-Up (Boost)
  • Number of Outputs: 1
  • Dimming: PWM
  • Voltage Supply (Min): 2.7V
  • Voltage Supply (Max): 5.5V
  • Supplier Device Package: 8-HVSSOP
  • Temperature Range: -40°C ~ 125°C (TJ)
  • ECCN: EAR99

You May Also Be Interested in

Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $9.7829
Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.1880
Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7390 $52.3460
33+ $3.0679 $101.2407
51+ $2.9720 $151.5720
70+ $2.8762 $201.3340
90+ $2.7803 $250.2270
121+ $2.4927 $301.6167
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess