EN
  • EN
  • DE

LP5569ARTWR

Part No LP5569ARTWR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Type Linear
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) No
Number of Outputs 9
Voltage - Supply (Min) 2.5V
Voltage - Supply (Max) 5.5V
Voltage - Output -
Current - Output / Channel 25.5mA
Frequency 1.25MHz
Dimming I²C, PWM
Applications General Purpose
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-WQFN (4x4)
Base Product Number LP5569
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353369-LP5569ARTWR
Ultra Librarian 3D Model Ultra Librarian LP5569ARTWR CAD Model

Description

The LP5569ARTWR is a high-performance, programmable LED driver from Texas Instruments designed to manage complex lighting effects for mobile and consumer electronics. This device is specifically engineered to offer advanced lighting features while maintaining low power consumption, which is critical for battery-powered applications.

Key Features

  • Programmable: Equipped with an internal EEPROM, the LP5569 allows designers to program and store custom lighting sequences, which can be executed without the need for constant intervention from the host processor.
  • Multi-Channel Output: With nine individually controllable LED outputs, this driver supports intricate and vibrant multi-color lighting schemes.
  • Smooth Dimming: The device offers smooth, logarithmic dimming capabilities, ensuring a visually pleasing transition between brightness levels.
  • Charge Pump Architecture: The integrated charge pump ensures consistent LED brightness even when the input voltage fluctuates, making it ideal for battery-operated devices.
  • Energy Efficient: The LP5569 features a low quiescent current and a power-saving mode, which help to prolong battery life in portable applications.
  • I2C-Compatible Interface: The inclusion of an I2C interface allows for easy integration into existing designs and provides a simple way to communicate with the microcontroller.

Applications

The LP5569ARTWR is versatile and can be used in a wide range of applications. It's particularly suitable for:

  • Smartphones and Tablets
  • Portable Media Players
  • Wearable Technology
  • Health and Fitness Devices
  • Notification Indicators
  • Backlighting for LCD Displays

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the LP5569ARTWR is no exception. This LED driver is built to meet the rigorous standards of the industry, ensuring long-term performance and stability across various operating conditions.

Overall, the LP5569ARTWR from Texas Instruments is an ideal solution for designers looking to add sophisticated and energy-efficient lighting effects to their products, without compromising on performance or battery life.

You May Also Be Interested in

World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4754 $51.6390
85+ $1.2106 $102.9010
130+ $1.1727 $152.4510
180+ $1.1349 $204.2820
230+ $1.0971 $252.3330
310+ $0.9836 $304.9160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess