EN
  • EN
  • DE

SI8050AA-B-IUR

Part No SI8050AA-B-IUR
Manufacturer Skyworks Solutions Inc.
Catalog Digital Isolators
Description DGTL ISO 1000VRMS 5CH GP 16QSOP / General Purpose Digital Isolator 1000Vrms 5 Channel 10Mbps 35kV/µs CMTI 16-SSOP (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Skyworks Solutions Inc.
Package Tape & Reel (TR)
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 5
Inputs - Side 1/Side 2 5/0
Channel Type Unidirectional
Voltage - Isolation 1000Vrms
Common Mode Transient Immunity (Min) 35kV/µs
Data Rate 10Mbps
Propagation Delay tpLH / tpHL (Max) 65ns, 65ns
Pulse Width Distortion (Max) 30ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Voltage - Supply 3.15V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number SI8050
Standard Package 2,500
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244202-SI8050AA-B-IUR
Ultra Librarian 3D Model Ultra Librarian SI8050AA-B-IUR CAD Model

Description

The 1244202-SI8050AA-B-IUR is a digital isolator manufactured by Skyworks Solutions Inc.

  • Channel Type: Unidirectional
  • Data Rate: 10Mbps
  • Channels: 5
  • Voltage Isolation: 1000Vrms
  • Common Mode Transient Immunity: 35kV/μs
  • Propagation Delay tpLH / tpHL (Max): 65ns, 65ns
  • Voltage Supply: 3.15V ~ 5.5V
  • Suitable for: Use in a variety of electronic devices

You May Also Be Interested in

Texas Instruments
DGTL ISO 3000VRMS 6CH 16SSOP
Lowest to $8.7314
Analog Devices Inc.
5KV 480MBPS USB DIG ISOLATOR HOS
Lowest to $58.6467
Analog Devices Inc.
DGTL ISO 2500VRMS 2CH GP 20SSOP
Lowest to $16.0075
Skyworks Solutions Inc.
DGTL ISO 2500VRMS 3CH GP 16SOIC
Lowest to $4.3657
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8585
NOVOSENSE
ISO FULL DUPLEX RS-485 TRX
Lowest to $1.8004
Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 3750Vrms Forward 1 Channel Reverse 1 Channel 150Mbps 100kV/us CMTI SOIC-8
Lowest to $0.3639
Infineon Technologies
ISO1I811T Infineon Technologies Digital Isolators Isolated 8Ch Digital Input Power Driver datasheet, inventory, & pricing.
Lowest to $8.2106
Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 5000Vrms Forward 1 Channel Reverse 1 Channel 150Mbps 150kV/us CMTI SOIC-16-WB
Lowest to $0.4075

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess