EN
  • EN
  • DE

LM2729MTDX/NOPB

Part No LM2729MTDX/NOPB
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 985817-LM2729MTDX/NOPB
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM2729MTDX/NOPB CAD Model

Description

The LM2729MTDX/NOPB is a high-speed, dual-channel MOSFET driver from Texas Instruments (formerly National Semiconductor). It is designed to drive N-channel MOSFETs in synchronous buck converter applications. This driver provides fast switching times and high drive strength, enabling efficient power conversion.

Applications:

  • Synchronous Buck Converters
  • High-Current Power Supplies
  • Voltage Regulators
  • Graphics Cards
  • Motherboards

Features:

  • Dual-Channel Driver
  • High Drive Strength
  • Fast Switching Times
  • Adaptive Dead-Time Control
  • Bootstrap Diode Integrated
  • Under-Voltage Lockout (UVLO)

Benefits:

  • Improved Efficiency in Power Conversion
  • Reduced Power Losses
  • Faster Transient Response
  • Simplified Design
  • Enhanced System Reliability

Technical Specifications:

The LM2729MTDX/NOPB features a high drive strength, capable of delivering up to 3A of peak current to the MOSFET gates. Its fast switching times minimize switching losses, improving overall efficiency. The adaptive dead-time control feature optimizes the dead-time between the high-side and low-side MOSFETs, further reducing losses. The integrated bootstrap diode simplifies the design and reduces the number of external components required. The under-voltage lockout (UVLO) feature protects the MOSFETs from damage in case of insufficient supply voltage. It comes in a TSSOP package.

The driver's high drive strength ensures that the MOSFETs switch quickly, minimizing switching losses. The adaptive dead-time control feature is crucial for preventing shoot-through current, which can damage the MOSFETs and reduce efficiency. The integrated bootstrap diode eliminates the need for an external diode, simplifying the design and reducing the board space. The UVLO feature prevents the MOSFETs from turning on until the supply voltage is sufficient, protecting them from damage.

The LM2729MTDX/NOPB is commonly used in synchronous buck converters, which are widely used in power supplies for computers, servers, and other electronic devices. It is also used in voltage regulators for providing stable and efficient power to various components. Its high performance and reliability make it a suitable choice for demanding power conversion applications.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.1379
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Leshan Radio
Lowest to $0.0222
Lumileds
Lowest to $2.6115
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Chilisin
Lowest to $0.0517
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
KIWI
Lowest to $0.0839

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1294 $53.6822
30+ $3.3883 $101.6490
46+ $3.2824 $150.9904
63+ $3.1765 $200.1195
82+ $3.0706 $251.7892
109+ $2.7530 $300.0770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess