EN
  • EN
  • DE

LM25069PMMX-2

Part No LM25069PMMX-2
Manufacturer National Semiconductor (TI)
Catalog PMIC - Hot Swap Controllers
Description Positive Low Voltage Power Limiting Hot Swap Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1197255-LM25069PMMX-2
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM25069PMMX-2 CAD Model

Description

The LM25069PMMX-2 is a high-voltage smart hot swap controller with I2C compatible interface from National Semiconductor (now Texas Instruments). It is designed to safely insert and remove circuit boards from a live backplane or power source, providing inrush current limiting and fault protection. The I2C interface allows for monitoring and control of various parameters.

Applications:

  • Hot-Swap Applications: Enabling safe insertion and removal of circuit boards in live systems.
  • Server Systems: Protecting servers from power surges and inrush currents during hot-swapping.
  • Telecom Equipment: Ensuring reliable operation of telecommunications equipment during board replacements.
  • Power Distribution Systems: Managing power distribution in high-availability systems.
  • Industrial Automation: Protecting industrial control systems from voltage transients and overcurrent conditions.

Features:

  • Hot Swap Control: Limits inrush current during insertion and removal.
  • Overcurrent Protection: Protects the system from overcurrent conditions.
  • Overvoltage Protection: Protects the system from overvoltage conditions.
  • Undervoltage Protection: Protects the system from undervoltage conditions.
  • I2C Interface: Allows for monitoring and control of various parameters such as voltage, current, and temperature.
  • Fault Monitoring: Provides fault status information via the I2C interface.
  • Adjustable Current Limit: Allows for customization of the current limit threshold.

Benefits:

  • Prevents System Damage: Protects sensitive electronic components from damage due to voltage surges, inrush currents, and overcurrent conditions.
  • Ensures System Reliability: Improves the overall reliability of hot-swap systems.
  • Reduces Downtime: Minimizes the risk of equipment failure caused by hot-swapping.
  • Remote Monitoring and Control: Enables remote monitoring and control of power system parameters via the I2C interface.
  • Simplified Design: Reduces the number of external components required for hot-swap protection.

Technical Specifications:

  • Operating Voltage: Varies depending on the specific model.
  • Current Limit: Adjustable via external components.
  • I2C Interface: Standard I2C communication protocol.
  • Operating Temperature: -40°C to +85°C
  • Package: VQFN package (specific dimensions vary based on datasheet)

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4021 $50.4441
51+ $1.9710 $100.5210
79+ $1.9094 $150.8426
109+ $1.8478 $201.4102
140+ $1.7862 $250.0680
188+ $1.6014 $301.0632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess