The uPD78F0536GA-9EV-A is a microcontroller from Renesas Electronics America, part of the 78K0/Lx3 series. These microcontrollers are commonly used in a variety of embedded systems due to their low power consumption, versatile peripheral set, and compact size. Renesas is a leading manufacturer of microcontrollers and other electronic components.
Applications
- Consumer electronics
- Industrial control
- Automotive systems
- Home appliances
- Medical devices
Features
- 8-bit architecture.
- On-chip Flash memory for program storage.
- On-chip RAM for data storage.
- Multiple timers and counters.
- Serial communication interfaces (e.g., UART, SPI).
- Analog-to-digital converter (ADC).
- Digital I/O ports.
- Low power consumption modes.
Benefits
- Reduced system cost due to integrated peripherals.
- Flexibility in design due to versatile feature set.
- Extended battery life in portable applications due to low power consumption.
- Simplified software development with comprehensive tools and libraries.
Additional Details
The uPD78F0536GA-9EV-A microcontroller typically operates at clock speeds up to 20 MHz, allowing for efficient execution of embedded software. The device features a wide operating voltage range, typically from 2.7V to 5.5V, making it suitable for various power supply configurations. It includes a variety of communication interfaces, such as UART, SPI, and I2C, allowing for seamless integration with other devices. The on-chip ADC enables the measurement of analog signals, making it suitable for sensor-based applications. The microcontroller is designed to meet industry safety standards and regulations, ensuring compliance and safety. Its compact size and robust design make it a suitable choice for a wide range of embedded applications.