EN
  • EN
  • DE

LM1886N

Part No LM1886N
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1025290-LM1886N
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM1886N CAD Model

Description

The LM1886N is a high-performance audio power amplifier IC designed by National Semiconductor (now Texas Instruments). This amplifier is capable of delivering significant output power into a variety of loads, making it suitable for a wide range of audio applications. It is designed to provide high fidelity amplification with minimal external components.

Applications:

  • Stereo systems
  • Home theater systems
  • Powered speakers
  • Audio amplifiers
  • Line drivers
  • Musical instrument amplifiers

Features:

  • High output power: Delivers substantial power to drive speakers.
  • Low distortion: Provides high-fidelity audio reproduction.
  • Wide supply voltage range: Supports a variety of power supply configurations.
  • Short-circuit protection: Prevents damage from output short circuits.
  • Thermal shutdown: Protects the device from overheating.
  • Mute function: Allows for easy muting of the audio output.
  • Few external components: Simplifies circuit design and reduces cost.
  • Mono configuration: Typically used in a mono (single-channel) configuration, although it can be configured for stereo use with appropriate support circuitry.
  • DIP package: Easy to prototype with due to its through-hole DIP (Dual In-line Package).

Benefits:

  • High-quality audio reproduction: Low distortion and high output power provide excellent sound quality.
  • Reliable operation: Short-circuit protection and thermal shutdown prevent damage from electrical faults and overheating.
  • Easy to use: Simple circuit design and few external components simplify the design process.
  • Cost-effective: Provides high performance at a competitive price.
  • Versatile application: Suitable for a wide range of audio applications.

Additional Details:

The LM1886N is commonly packaged in a DIP (Dual In-Line Package), making it easy to prototype and experiment with. It requires a heat sink for proper thermal management, especially when delivering high output power. The supply voltage range and output power capabilities are specified in the device datasheet. It operates as a class AB amplifier, providing a good balance between efficiency and distortion. The external components typically include decoupling capacitors, feedback resistors, and input/output coupling capacitors. Consult the manufacturer's datasheet for detailed electrical characteristics, application circuits, and layout recommendations. Texas Instruments (TI) provides comprehensive documentation and support resources for this amplifier.

You May Also Be Interested in

Leshan Radio
Lowest to $0.0222
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Leshan Radio
Lowest to $0.0382
Murata Electronics North America
Lowest to $0.1305
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
Lumileds
Lowest to $2.6115
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Lowpower
Lowest to $0.0643

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess