EN
  • EN
  • DE

LF198H/883QS

Part No LF198H/883QS
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 992555-LF198H/883QS
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LF198H/883QS CAD Model

Description

The National Semiconductor (TI) LF198H/883QS is a precision sample-and-hold amplifier designed for high-accuracy data acquisition and signal processing applications. This device captures and holds an analog voltage for a specified period, allowing for accurate measurement and processing of rapidly changing signals. It is characterized for military applications and offers high performance over a wide temperature range.

Applications

  • Data acquisition systems
  • Analog-to-digital converters (ADCs)
  • Signal processing
  • Test and measurement equipment
  • Military and aerospace applications

Features

  • High accuracy
  • Fast acquisition time
  • Low droop rate
  • Wide input voltage range
  • TTL compatible logic inputs
  • Military temperature range
  • Hermetically sealed package

Benefits

  • Ensures accurate data acquisition
  • Captures rapidly changing signals with minimal distortion
  • Maintains held voltage for extended periods
  • Handles a wide range of input signals
  • Easy interfacing with digital systems
  • Operates reliably in harsh environments
  • Provides robust performance in demanding applications

Additional Details

The LF198H/883QS sample-and-hold amplifier provides high accuracy and fast acquisition time, making it suitable for demanding data acquisition applications. The low droop rate ensures that the held voltage remains stable over time. The device is characterized for operation over the military temperature range, ensuring reliable performance in harsh environments. The hermetically sealed package provides protection against moisture and other contaminants. The TTL compatible logic inputs allow for easy interfacing with digital systems.

This sample-and-hold amplifier is ideal for applications where accurate measurement and processing of analog signals are critical. It can be used in data acquisition systems, analog-to-digital converters, and other signal processing applications. Its high accuracy, fast acquisition time, and low droop rate make it a valuable component for high-performance electronic systems. The military temperature range and hermetically sealed package ensure reliable operation in demanding environments.

You May Also Be Interested in

Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
KIWI
Lowest to $0.0839
ON Semiconductor
Lowest to $0.1379
KEC
Lowest to $0.0658
Lumileds
Lowest to $2.6115
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Lowpower
Lowest to $0.0772
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess