EN
  • EN
  • DE

2SK2764-01R

Part No 2SK2764-01R
Manufacturer Fuji Electric
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1037722-2SK2764-01R
Categories OEM Parts(0-9)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SK2764-01R CAD Model

Description

The 2SK2764-01R is an N-channel power MOSFET manufactured by Fuji Electric. It is designed for high-speed switching applications, particularly in motor control circuits, power supplies, and DC-DC converters. Its low on-resistance and fast switching speed contribute to efficient power conversion and management.

Applications:

  • Motor Control Circuits
  • Switching Power Supplies
  • DC-DC Converters
  • Uninterruptible Power Supplies (UPS)
  • Inverter Circuits

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • High Switching Speed: Enables efficient operation in high-frequency switching circuits.
  • High Avalanche Energy: Provides robustness against voltage spikes and surges.
  • N-Channel MOSFET: A standard and widely used MOSFET type.
  • Enhancement Mode: Requires a gate voltage to turn on, providing a simple and reliable control mechanism.

Benefits:

  • Improved System Efficiency: Low on-resistance reduces power dissipation, increasing overall system efficiency.
  • Fast Switching Performance: High switching speed allows for efficient operation in high-frequency applications.
  • Enhanced System Reliability: High avalanche energy provides robustness against voltage transients, improving system reliability.
  • Versatile Application: Suitable for various power electronic applications, simplifying design and inventory management.
  • Easy Drive: Enhancement mode operation simplifies gate drive requirements.

Additional Details:

The 2SK2764-01R typically comes in a through-hole package, designed for efficient heat dissipation. It operates with a drain-source voltage (VDS) and gate-source voltage (VGS) suitable for power switching applications. The device is characterized by its low on-resistance and fast switching speed. The high avalanche energy rating ensures that the MOSFET can withstand transient voltage conditions. This MOSFET is often used in applications where high efficiency and reliability are critical, such as in industrial motor drives and power conversion systems.

You May Also Be Interested in

Song Chuan Precision Company
Need more? Email Us
NXP / Nexperia
OT PLD 45 ns CDIP20
Need more? Email Us
Molex, LLC
Conn Housing PL 13 POS 2.5mm Crimp ST Cable Mount White Bag
Lowest to $0.0884
Renesas Electronics America
FemtoClock™ Multi-Rate 3.3V LVPECLFrequency Synthesizer
Need more? Email Us
Molex, LLC
Connector Accessories Kit
Lowest to $2.5358
TE Connectivity
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Molex, LLC
Header Connector, cable Mount, plug, 14 Contacts, 0.079 Pitch
Lowest to $0.1508
NXP / Nexperia
1K X 4 OTPROM 55 ns CDIP18
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess