EN
  • EN
  • DE

7MBR50VA060-50

Part No 7MBR50VA060-50
Manufacturer Fuji Electric
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1027711-7MBR50VA060-50
Categories OEM Parts(0-9)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 7MBR50VA060-50 CAD Model

Description

The 7MBR50VA060-50 is an Intelligent Power Module (IPM) manufactured by Fuji Electric. This module is designed for various power control applications, especially in motor drives and inverter systems. The IPM integrates power semiconductors, gate drive circuits, and protection functions into a single compact package. This integration simplifies the design and construction of power electronic systems, leading to reduced size, improved reliability, and enhanced performance.

Applications

  • Industrial Motor Drives: Used in variable frequency drives (VFDs) to control the speed and torque of AC motors in industrial applications such as pumps, fans, compressors, and conveyors.
  • Servo Drives: Applied in servo motor control systems for precise motion control in robotics, automation equipment, and CNC machinery.
  • Inverter Systems: Utilized in inverter systems for converting DC power to AC power in applications like solar inverters, UPS (uninterruptible power supply) systems, and wind turbine inverters.
  • Welding Machines: Incorporated in inverter-based welding machines for precise control of welding current and voltage.
  • Power Supplies: Used in high-power DC power supplies for industrial equipment and telecommunications systems.

Features

  • Integrated Gate Drive Circuitry: Includes built-in gate drivers for controlling the IGBTs, simplifying the external circuitry and reducing component count.
  • Short-Circuit Protection: Offers protection against short-circuit conditions, preventing damage to the module and the connected load.
  • Over-Temperature Protection: Provides over-temperature protection to prevent thermal damage and ensure reliable operation.
  • Under-Voltage Lockout (UVLO): Implements UVLO to ensure that the IGBTs are only switched when the gate drive voltage is sufficient, preventing damage.
  • Low Saturation Voltage: Features IGBTs with low saturation voltage, minimizing power losses and improving overall efficiency.
  • Compact Package: Packaged in a compact module, saving space and simplifying assembly.
  • High Isolation Voltage: Offers high isolation voltage between the power circuit and the control circuit, ensuring safety and preventing ground loops.

Benefits

  • Simplified Design: The integrated design reduces the complexity of power electronic systems, simplifying the design process and reducing development time.
  • Improved Reliability: The built-in protection features enhance the reliability of the system by preventing damage from short circuits, over-temperature conditions, and under-voltage conditions.
  • Increased Efficiency: The low saturation voltage of the IGBTs minimizes power losses, improving the overall efficiency of the system.
  • Reduced Size and Weight: The compact package saves space and reduces the weight of the system.
  • Enhanced Safety: The high isolation voltage ensures safety and prevents ground loops.

Technical Specifications

While specific technical specifications such as voltage and current ratings must be verified from the official Fuji Electric datasheet, typical specifications for this class of IPM include:

  • Voltage Rating: 600V
  • Current Rating: 50A
  • Isolation Voltage: Typically 2500Vrms
  • Operating Temperature Range: -40°C to +125°C

The 7MBR50VA060-50 IPM provides a robust and efficient solution for a wide range of power electronic applications. Its integrated design, protection features, and high performance make it a suitable choice for demanding industrial environments.

You May Also Be Interested in

Renesas Electronics America
HCSL/LVCMOS Clock Generator
Lowest to $19.3058
TE Connectivity
Need more? Email Us
TE Connectivity
PS2011 Proximity Device
Need more? Email Us
Amphenol
DUBOX / 64 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Song Chuan Precision Company
Electromechanical Relay SPST-NO 40A 24VDC 660Ohm Through Hole
Lowest to $1.8768
Renesas Electronics America
FemtoClock™ Multi-Rate 3.3V LVPECLFrequency Synthesizer
Need more? Email Us
Texas Instruments
Need more? Email Us
Dell
Need more? Email Us
TE Connectivity
SF6296H01=RELAY / General Purpose Relay DPDT (2 Form C) Through Hole
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.5675 $67.5675
3+ $55.4400 $166.3200
4+ $53.7075 $214.8300
5+ $51.9750 $259.8750
6+ $50.2425 $301.4550
8+ $45.0450 $360.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess