EN
  • EN
  • DE

JM38510/01406BEA

Part No JM38510/01406BEA
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Description Msi Full Jan Qual (54151J)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1023301-JM38510/01406BEA
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JM38510/01406BEA CAD Model

Description

The JM38510/01406BEA is a high-reliability JFET (Junction Field-Effect Transistor) operational amplifier manufactured by National Semiconductor (now Texas Instruments). This device is designed for military and aerospace applications where performance and reliability are critical. It offers low input bias current, low input offset voltage, and high input impedance.

Applications

  • Military and Aerospace Systems
  • Precision Instrumentation
  • Data Acquisition Systems
  • Sensor Amplifiers
  • High-Impedance Buffers
  • Sample-and-Hold Circuits

Features

  • High Input Impedance
  • Low Input Bias Current
  • Low Input Offset Voltage
  • Wide Bandwidth
  • High Slew Rate
  • Military Temperature Range
  • Radiation Hardness (in some versions)

Benefits

  • Accurate Signal Amplification
  • Minimal Loading of Signal Sources
  • Reduced Errors in Measurement Systems
  • Fast Signal Processing
  • Stable Operation Over Temperature
  • Reliable Performance in Harsh Environments

Additional Details

The JM38510/01406BEA offers superior performance in high-impedance applications where low input bias current and low input offset voltage are essential. The high input impedance minimizes loading effects on the signal source, ensuring accurate signal amplification. The wide bandwidth and high slew rate enable fast signal processing. The device is designed to operate reliably over the full military temperature range. Some versions may also be radiation-hardened for use in space environments. It is packaged in a hermetically sealed can or ceramic package to ensure long-term reliability. The datasheet specifies the electrical characteristics, such as gain-bandwidth product, noise voltage, and power consumption. It is used in sensitive applications where a standard op amp would not meet the required performance criteria.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Chilisin
Lowest to $0.0517
KEC
Lowest to $0.0658
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
ON Semiconductor
Lowest to $0.1379
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess