EN
  • EN
  • DE

KM68U1000ELRG10L

Part No KM68U1000ELRG10L
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1067577-KM68U1000ELRG10L
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KM68U1000ELRG10L CAD Model

Description

The KM68U1000ELRG-10L is a high-speed, low-power 1,048,576-bit static RAM (SRAM) organized as 128K x 8 bits. Manufactured by Samsung, this SRAM features an access time of 10ns, making it suitable for demanding applications requiring rapid data retrieval and storage. It operates on a single 3.3V power supply, contributing to low power consumption. The 'L' likely signifies a low power version.

Applications

  • Cache memory: Used in CPU caches for high-speed data access.
  • Embedded systems: Integrated in embedded systems requiring fast SRAM.
  • Networking equipment: Employed in routers and switches for buffering and packet processing.
  • Graphics cards: Used in some graphics applications requiring quick memory access.
  • Industrial control systems: Used in industrial systems needing real-time data processing.

Features

  • Organization: 128K words x 8 bits
  • Access time: 10 ns
  • Power supply: Single 3.3V ±10%
  • Operating current: Specified in datasheet
  • Standby current: Extremely low standby current for power saving
  • Package: TSOP (Thin Small Outline Package) or similar surface mount package
  • Data retention: Data retention voltage specified in datasheet

Benefits

  • Fast access time: Enables quick data read and write operations, improving system efficiency.
  • Low power consumption: Reduces overall system power consumption and heat.
  • High reliability: Ensures dependable operation for the device lifespan.
  • Static RAM: Eliminates the need for refresh cycles, simplifying memory management.

Additional Details

The KM68U1000ELRG-10L SRAM eliminates the need for refresh cycles typically associated with DRAM. It is commonly available in surface mount packages such as TSOP. The device is designed to operate within a specific temperature range, typically 0°C to 70°C. Detailed information on power consumption, timing diagrams, and absolute maximum ratings can be found in the official Samsung datasheet. The 10ns access time and the 'L' designation indicate a focus on both speed and low power operation.

You May Also Be Interested in

Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Leshan Radio
Lowest to $0.0215
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Lowpower
Lowest to $0.0643
Lumileds
Lowest to $1.6320
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Lumileds
Lowest to $2.6115
Lowpower
Lowest to $0.0405

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess