EN
  • EN
  • DE

DS96F172ME/883QS

Part No DS96F172ME/883QS
Manufacturer National Semiconductor (TI)
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1180501-DS96F172ME/883QS
Categories Custom Parts
Manufacturer National Semiconductor (TI)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS96F172ME/883QS CAD Model

Description

The DS96F172ME/883QS is a Quad Differential Bus Transceiver designed for harsh environments. Manufactured by National Semiconductor (now Texas Instruments), this transceiver is built to meet stringent military specifications, indicated by the '/883QS' designation. It's engineered for reliable data transmission in noisy industrial and military applications, offering robust performance and high noise immunity.

Applications

  • Military communication systems
  • Avionics data buses
  • Industrial control networks in harsh environments
  • High-reliability data transmission systems

Features

  • Quad differential transceivers in a single package
  • Designed for multipoint data transmission per TIA/EIA-485 standards
  • High common-mode noise rejection
  • Meets military standard 883 Class B requirements
  • Wide supply voltage range
  • Thermal shutdown protection
  • Output short-circuit protection

Benefits

  • Increased reliability in harsh operating conditions due to military-grade construction and testing.
  • Reduced board space with four transceivers in a single package.
  • Improved data integrity due to high noise immunity and common-mode rejection.
  • Protection against damage from over-temperature and short-circuit conditions.
  • Simplified system design with wide supply voltage tolerance.

Additional Details

The DS96F172ME/883QS operates from a single 5V power supply. It features a wide input common-mode voltage range, making it suitable for noisy environments where ground potential differences can occur. The device’s outputs are designed to drive terminated transmission lines, ensuring signal integrity at high data rates. It is supplied in a hermetically sealed package for enhanced reliability and resistance to environmental factors such as moisture and temperature extremes. The transceiver supports data rates up to 10 Mbps and is compatible with various differential bus standards.

You May Also Be Interested in

HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0335
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035
ACX
Lowest to $0.1640
AVX Corp/Kyocera Corp
Lowest to $0.9794
Comchip Technology
DIODE SWITCHING 75V SOT563 / Diode Array 2 Independent Standard 75 V 200mA Surface Mount SOT-563, SOT-666
Need more? Email Us
TDK Corporation
Lowest to $0.5994
Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us
Chilisin
Lowest to $0.0021

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess