EN
  • EN
  • DE

DS92LV3221TVS/NOPB

Part No DS92LV3221TVS/NOPB
Manufacturer National Semiconductor (TI)
Catalog Interface - Serializers, Deserializers
Description DS92LV3221 20-50 MHZ 32-BIT CHAN / 1.6Gbps Serializer 32 Input 2 Output 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Serializers, Deserializers
Mfr National Semiconductor
Package Bulk
Function Serializer
Data Rate 1.6Gbps
Input Type Channel Link II (LVCMOS)
Output Type Channel Link II (LVDS)
Number of Inputs 32
Number of Outputs 2
Voltage - Supply 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number DS92LV3221
HTSUS 0000.00.0000
Other Names 2156-DS92LV3221TVS/NOPB,TEXNSCDS92LV3221TVS/NOPB
Standard Package 1
Win Source Part Number 1001503-DS92LV3221TVS/NOPB
Ultra Librarian 3D Model Ultra Librarian DS92LV3221TVS/NOPB CAD Model

Description

The DS92LV3221TVS/NOPB is an integrated circuit (IC) component with a serializer function from National Semiconductor.

  • Inputs: 32
  • Outputs: 2
  • Output Type: Channel Link II (LVDS)
  • Data Rate: 1.6Gbps
  • Input Type: Channel Link II (LVCMOS)
  • Voltage Supply Range: 3.135V to 3.465V
  • Operating Temperature Range: -40°C to 85°C
  • Win Source Part Number: 1001503-DS92LV3221TVS/NOPB

You May Also Be Interested in

Analog Devices Inc.
GMSL2/1 TUNNELING QUAD DESERIALI
Lowest to $31.8364
National Semiconductor (TI)
DS99R124AQ-Q1 5 - 43 MHZ 18-BIT
Lowest to $15.7011
Maxim Integrated
DESERIALIZER WITH LVDS OUTPUTS
Lowest to $14.6893
Analog Devices Inc.
IC
Lowest to $19.0596
Maxim Integrated
IC SERIALIZER 2.5GBPS 67TQFN
Lowest to $52.4032
Maxim Integrated
1.5Gbps Serializer 16 Input 1 Output 32-TQFN (5x5)
Lowest to $11.1026
Maxim Integrated
IC SERIALIZER LVDS 48LQFP
Lowest to $17.4627
Maxim Integrated
SDH/SONET 1:4 DESERIALIZER
Lowest to $5.1294
National Semiconductor (TI)
DS92LV2421 10 TO 75 MHZ, 24-BIT
Lowest to $16.7450

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess