EN
  • EN
  • DE

JMK107BJ225KA-T

Part No JMK107BJ225KA-T
Manufacturer Taiyo Yuden
Catalog Ceramic Capacitors
Description High Value Multilayer Ceramic Capacitors (High dielectric type) | CAP CER 2.2UF 6.3V X5R 0603
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Taiyo Yuden
Packaging Reel
Capacitance 2.2μF
Tolerance ±10%
Voltage - Rated 6.3V
Temperature Coefficient X5R
Temperature Range - Operating -55°C ~ 85°C
Applications General Purpose
Mounting Style SMT, MLCC
Manufacturer Package 0603 (1608 Metric)
Parts Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Thickness (Maximum) 0.035" (0.90mm)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1191720-JMK107BJ225KA-T
Manufacturer Homepage www.t-yuden.com/
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name M
Introduction Date April 01, 2002
ECCN EAR99
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian JMK107BJ225KA-T CAD Model

Description

The JMK107BJ225KA-T is a multilayer ceramic capacitor (MLCC) manufactured by Taiyo Yuden. It is designed for general-purpose applications requiring a stable capacitance value and compact size.

Applications:

  • Bypass Capacitors: Used to filter noise and stabilize voltage in electronic circuits.
  • Decoupling Capacitors: Provides local energy storage for integrated circuits.
  • Smoothing Capacitors: Reduces ripple voltage in power supplies.
  • Timing Circuits: Used in oscillators and other timing-critical applications.
  • Filtering Circuits: Employed in signal processing applications to remove unwanted frequencies.

Features:

  • Multilayer Ceramic Capacitor (MLCC): Provides high capacitance in a small package.
  • High Capacitance Value: 2.2µF capacitance for effective filtering and decoupling.
  • Voltage Rating: Typically rated for 16V or 25V, depending on the specific variant.
  • X5R Dielectric: Offers stable capacitance over temperature and voltage variations.
  • Surface Mount Device (SMD): Suitable for automated assembly and high-density designs.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS directives.

Benefits:

  • Effective Noise Filtering: Reduces unwanted noise and interference in electronic circuits.
  • Stable Capacitance: Maintains consistent performance over a wide range of operating conditions.
  • Compact Size: Allows for high-density board designs.
  • Reliable Performance: Designed for long-term reliability in demanding applications.
  • Easy Assembly: Surface mount design simplifies the manufacturing process.

Additional Details:

The JMK107BJ225KA-T is characterized by its 2.2µF capacitance, a tolerance of ±10%, and typically an X5R dielectric. The X5R dielectric ensures that the capacitance remains relatively stable over a temperature range of -55°C to +85°C. This capacitor is commonly used in various electronic devices due to its compact size, high capacitance value, and stable performance. The surface mount package allows for efficient and automated assembly, making it ideal for high-volume production. Taiyo Yuden's MLCCs are known for their quality and reliability, making them a preferred choice in many electronic applications. The specific dimensions of the component depend on the case size, which is typically a 0603 or 0805 package.

You May Also Be Interested in

Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
855+ $0.0587 $50.1885
2,075+ $0.0482 $100.0150
3,215+ $0.0467 $150.1405
4,425+ $0.0452 $200.0100
5,725+ $0.0437 $250.1825
7,675+ $0.0391 $300.0925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,000 pieces
MOQ: 855 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess