The DS90LV031ATMCX is a quad LVDS (Low Voltage Differential Signaling) line driver manufactured by National Semiconductor, now part of Texas Instruments (TI). It's designed for high-speed data transmission over balanced cables, commonly used in applications requiring low noise and high signal integrity.
Applications
- High-speed data transmission systems
- Backplanes and cable interfaces
- Image and video transmission
- Clock distribution networks
- Industrial control systems
Features
- LVDS signaling for low noise and high data rates
- Quad driver configuration
- Typical data rates up to 400 Mbps
- Low power consumption
- Single 3.3V supply operation
- Flow-through pinout for easy PCB layout
Benefits
- Reduced EMI (Electromagnetic Interference)
- High data transmission rates
- Improved signal integrity
- Simplified system design
- Lower power consumption
Additional Details
The DS90LV031ATMCX LVDS driver provides a robust and reliable solution for high-speed data transmission. Its LVDS signaling reduces noise and improves signal integrity compared to single-ended signaling methods. The quad driver configuration allows for transmitting four channels of data simultaneously. The device operates from a single 3.3V supply, simplifying power supply requirements. Its flow-through pinout facilitates easy PCB layout and reduces signal reflections. The DS90LV031ATMCX is typically used with LVDS receivers to form a complete data transmission system. It is suitable for applications requiring long cable lengths and high data rates. The device incorporates built-in ESD protection to prevent damage from electrostatic discharge. Its low power consumption makes it suitable for battery-powered applications. The package type is typically a small outline integrated circuit (SOIC) or thin shrink small outline package (TSSOP) for surface mounting. The "AT" in the part number indicates a specific temperature range. The "MCX" suffix often denotes a specific packaging option, such as tape and reel for automated assembly. The datasheet provides detailed electrical characteristics, timing diagrams, and application notes.